EN
  • EN
  • DE

MAX5080ATE+

Part No MAX5080ATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 1.23V to 32V 1A 2.7W Automotive 16-Pin TQFN EP / IC REG BUCK ADJ 1A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 40V
Output Voltage 1.23V
Output Voltage MAX 32V
Output Current 1A
Frequency - Switching 250kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 786440-MAX5080ATE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5080
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5080ATE+ CAD Model

Description

Maxim Integrated's MAX5080ATE+ High-Efficiency, DC-DC Converter

The MAX5080ATE+ is a versatile and high-performance DC-DC converter from Maxim Integrated, designed to deliver efficiency and reliability for a wide range of applications. This advanced power management integrated circuit is engineered to provide a compact and efficient solution for converting higher DC voltages down to lower regulated voltages with minimal power loss.

With an input voltage range of 4.5V to 76V, the MAX5080ATE+ is exceptionally flexible, making it suitable for diverse applications such as industrial controls, automotive systems, and telecommunication equipment. The device features an adjustable output voltage that can be set from 1.25V up to 90% of the input voltage, allowing designers to tailor the output to meet specific requirements of their system.

The MAX5080ATE+ boasts an impressive efficiency rate, which not only conserves power but also reduces the heat generated during operation. This contributes to the longevity of the device and the overall system. The device operates at a fixed switching frequency of 125kHz, which provides a good balance between efficiency and component size, allowing for the use of smaller, cost-effective inductors and capacitors.

For protection, the MAX5080ATE+ is equipped with a variety of safety features. It includes overtemperature protection, which shuts down the device to prevent damage from excessive heat. Additionally, it has cycle-by-cycle current limit and thermal shutdown features that safeguard the device and the system under extreme conditions. The device is also designed with undervoltage lockout (UVLO) to ensure that it operates only when the input voltage is within a safe range.

The MAX5080ATE+ comes in a thermally enhanced, 16-pin TSSOP-EP package which assists in heat dissipation, contributing to its robust performance. Its compact size and surface-mount package make it easy to integrate into space-constrained designs without compromising power or thermal efficiency.

Overall, the MAX5080ATE+ from Maxim Integrated is a powerful choice for designers looking for a reliable and efficient DC-DC converter that can adapt to a variety of power supply requirements while providing protection and longevity.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3424 $51.3968
17+ $6.0246 $102.4182
26+ $5.8363 $151.7438
36+ $5.6480 $203.3280
46+ $5.4598 $251.1508
62+ $4.8950 $303.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess