EN
  • EN
  • DE

MAX5085ATT+T

Part No MAX5085ATT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 200mA, 65V Input, Low-Quiescent-Current Linear Regulators in High-Power TDFN Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 4 %
Dropout Voltage 900 mV
Height 800 µm
Lead Free Yes
Max Input Voltage 65 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Output Current 200 mA
Max Power Dissipation 1.9048 W
Max Supply Voltage 65 V
Min Input Voltage 6.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 6.5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 6
Number of Regulators 1
Output Current 200 mA
Output Type Fixed
Output Voltage 11 V
Packaging Tape & Reel (TR)
Polarity Positive
Radiation Hardening No
Reference Voltage 1.28 V
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1025308-MAX5085ATT+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5085ATT+T CAD Model

Description

The MAX5085ATT+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver efficiency and reliability for a wide range of applications. This compact, integrated circuit is ideal for automotive environments where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The MAX5085ATT+T boasts a high-efficiency rate, reducing power loss during operation and ensuring optimal performance for connected devices.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 42V, this step-down converter can accommodate a variety of automotive power systems, making it versatile for different vehicle architectures.
  • Adjustable Output: The output voltage is adjustable, allowing for precise power delivery tailored to the needs of specific components or systems.
  • Thermal Overload Protection: Built-in thermal overload protection ensures that the device operates within safe temperature limits, preventing damage from overheating.
  • Compact Package: The MAX5085ATT+T comes in a small, thermally enhanced TDFN package, which is ideal for space-constrained applications.

Applications

This step-down converter is particularly suited for automotive applications such as infotainment systems, navigation, and telematics, but its robust design also makes it suitable for industrial and high-reliability consumer applications.

Technical Specifications

Parameter Specification
Input Voltage Range 4.5V to 42V
Output Voltage Range Adjustable
Package Type TDFN
Operating Temperature -40°C to +125°C

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX5085ATT+T step-down converter meets the stringent requirements of automotive applications. The device is designed to withstand harsh environments and provide reliable performance over a wide temperature range, ensuring long-term operation in the field.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess