EN
  • EN
  • DE

MAX5094AASA

Part No MAX5094AASA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Performance, Single-Ended, Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency 20kHz ~ 1MHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX5094
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1214081-MAX5094AASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5094AASA CAD Model

Description

Maxim Integrated MAX5094AASA Overview

The MAX5094AASA from Maxim Integrated is a high-performance, low-voltage, single-supply, dual-output, synchronous buck (step-down) controller. This advanced power management integrated circuit (IC) is designed to deliver high efficiency and tight regulation for applications requiring dual power rails from a single low-voltage supply.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.7V to 5.5V input supply, making it suitable for a variety of low-power applications.
  • Dual-Output Configuration: The MAX5094AASA provides two independent output voltages that can be adjusted from 0.8V to VIN, allowing for versatile power supply design.
  • High Efficiency: Its synchronous rectification and low quiescent current contribute to high efficiency, which is critical for battery-powered devices.
  • Integrated MOSFETs: The inclusion of internal MOSFETs simplifies design and reduces external component count, saving space and cost.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 2.2MHz, giving designers flexibility to optimize performance for their specific application.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and cycle-by-cycle current limit protect the IC from damage under abnormal conditions.

Applications

The MAX5094AASA is ideal for a variety of applications where dual power rails are required from a single low-voltage input. These include:

  • Battery-powered devices
  • Portable and handheld equipment
  • Point-of-load power supplies
  • Embedded systems
  • Telecommunications equipment

Package and Availability

The device comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its robust feature set and compact size make the MAX5094AASA a versatile choice for designers looking to optimize their power management solutions.

With Maxim Integrated's reputation for quality and reliability, the MAX5094AASA is a reliable choice for your dual-output synchronous buck controller needs.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess