EN
  • EN
  • DE

MAX5094DAUA

Part No MAX5094DAUA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Performance, Single-Ended, Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency 10kHz ~ 500kHz
Duty Cycle (Maximum) 49.8%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX5094
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1214084-MAX5094DAUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5094DAUA CAD Model

Description

The MAX5094DAUA is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated. This component is engineered to deliver a continuous output current of up to 500mA with a minimal dropout voltage, making it an ideal solution for portable devices and applications that require efficient power management.

Key Features

  • High Output Accuracy: The device features a tight output voltage accuracy, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: The MAX5094DAUA offers an excellent dropout voltage, which enhances the efficiency of the system by allowing operations closer to the battery voltage.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the overall system against excessive temperature and potential damage.
  • Wide Operating Temperature Range: This regulator is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.
  • Stable with Ceramic Capacitors: The device is stable with low-ESR ceramic output capacitors, which reduces the required board space and component cost.

Applications

The MAX5094DAUA is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Power supplies for DSPs and microcontrollers

Package and Availability

The MAX5094DAUA is offered in a compact 8-pin µMAX package, which is designed for space-constrained applications. The device's small footprint and low profile make it an excellent choice for portable devices where size and power efficiency are critical. For information on pricing, samples, and availability, interested parties should contact Maxim Integrated or authorized distributors.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2092 $64.4644
16+ $7.5562 $120.8992
24+ $7.3202 $175.6848
33+ $7.0841 $233.7753
43+ $6.8479 $294.4597
57+ $6.1395 $349.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess