EN
  • EN
  • DE

MAX5110GWX+TG074

Part No MAX5110GWX+TG074
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Low-Voltage, Dual Hot-Swap Controllers/Power DAC / DAC 14BIT 9CH W/SPI 36-WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 14
Data Interface SPI
Reference Type Internal
Operating Supply Voltage 3V
Voltage - Supply, Digital 3V
Operating Temperature Range -40°C ~ 105°C
Package 36-WFBGA, WLBGA
Manufacturer Package 36-WLP (3.07x3.07)
Win Source Part Number 786456-MAX5110GWX+TG074
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5110GWX+TG074 CAD Model

Description

The MAX5110GWX+TG074 is a high-precision digital-to-analog converter (DAC) component manufactured by Maxim Integrated, a renowned leader in the design, development, and manufacturing of analog and mixed-signal engineering solutions. This product stands out in the market for its exceptional performance and reliability, making it an excellent choice for a wide range of applications that require accurate analog signal generation.

Key Features

  • Resolution: The MAX5110GWX+TG074 offers a 10-bit resolution, providing fine granularity and precise control over the analog output.
  • Interface: It features a Serial Peripheral Interface (SPI), which allows for easy integration into digital systems and straightforward communication with microcontrollers and other digital devices.
  • Voltage Range: This DAC operates on a single 2.7V to 5.5V power supply, accommodating a range of power environments and ensuring versatility in various system designs.
  • Output: The device provides a buffered voltage output, capable of driving capacitive loads and ensuring a stable performance across different operating conditions.
  • Package: It comes in a compact, surface-mount package, minimizing the required board space and making it suitable for space-constrained applications.

Applications

The MAX5110GWX+TG074 is designed to meet the demands of several high-performance applications, including:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Portable battery-powered devices
  • Automotive systems
  • Medical instruments

Reliability and Quality

Maxim Integrated is committed to delivering products that exceed industry standards for quality and reliability. The MAX5110GWX+TG074 is no exception, as it is built to provide consistent performance over its operational lifespan. Customers can trust this component to deliver accurate and stable analog outputs in their critical applications.

Conclusion

The MAX5110GWX+TG074 from Maxim Integrated epitomizes the blend of performance, integration, and quality that designers seek when choosing a DAC for their electronic systems. With its high resolution, SPI interface, and versatile voltage range, it is an ideal solution for a multitude of applications where precision analog output is paramount.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
Lowest to $7.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess