EN
  • EN
  • DE

MAX5112GWX+T

Part No MAX5112GWX+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 36WLP / 14 Bit Digital to Analog Converter 9 36-WLP (3.07x3.07)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Series -
Package Tape & Reel (TR)
Number of Bits 14
Number of D/A Converters 9
Settling Time 15µs (Typ)
Output Type Current - Buffered
Differential Output No
Data Interface I²C
Reference Type Internal
Voltage - Supply, Analog 2.6V ~ 3.3V, -5V
Voltage - Supply, Digital 2.6V ~ 3.3V
INL/DNL (LSB) ±2, ±0.5
Architecture -
Temperature Range - Operating -40°C ~ 105°C
Package / Case 36-WFBGA, WLBGA
Supplier Device Package 36-WLP (3.07x3.07)
Mounting Type Surface Mount
Base Product Number MAX5112
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382779-MAX5112GWX+T
Ultra Librarian 3D Model Ultra Librarian MAX5112GWX+T CAD Model

Description

Maxim Integrated's MAX5112GWX+T Digital-to-Analog Converter

The MAX5112GWX+T from Maxim Integrated is a high-performance, 12-bit digital-to-analog converter (DAC) designed to provide precision voltage outputs in a compact package. This device is part of Maxim's extensive range of DACs that are known for their reliability and accuracy, making them suitable for a variety of applications including industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The MAX5112GWX+T offers a 12-bit resolution which ensures fine granularity when converting digital values to analog voltages, allowing for precise control of output signals.
  • Output Range: It provides a flexible output range that can be configured to match the requirements of the connected system, ensuring compatibility with a wide range of peripherals and sensors.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5112GWX+T is ideal for battery-powered devices and portable applications where power conservation is crucial.
  • Package Type: It comes in a TSSOP-20 package, which is known for its small footprint and suitability for space-constrained applications.
  • Interface: The device features a serial interface that simplifies connection to microcontrollers and digital systems, reducing the complexity of system design and integration.
  • Accuracy: The MAX5112GWX+T boasts excellent accuracy and stability, minimizing the need for frequent calibration and ensuring consistent performance over time and temperature variations.

Applications

The versatility of the MAX5112GWX+T makes it an ideal choice for numerous applications. Its precision and compact size are particularly beneficial for:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Analog Output Modules
  • Programmable Logic Controllers (PLCs)

Maxim Integrated's commitment to quality is evident in the MAX5112GWX+T, which is designed to meet the stringent requirements of industrial and instrumentation applications. Whether you need precise control for automation tasks or reliable performance for data acquisition, this DAC is engineered to deliver top-notch results in a variety of challenging environments.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess