EN
  • EN
  • DE

MAX5154ACPE+

Part No MAX5154ACPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH R-2R 12-bit 16-Pin PDIP N / IC DAC 12BIT DUAL LP SER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 15μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786469-MAX5154ACPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5154
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5154ACPE+ CAD Model

Description

Maxim Integrated MAX5154ACPE+ Dual, 10-Bit Voltage-Output DAC

The MAX5154ACPE+ from Maxim Integrated is a high-precision, dual-channel, 10-bit digital-to-analog converter (DAC) designed to deliver exceptional performance for a wide range of applications requiring accurate voltage control. This compact, integrated circuit is ideal for use in systems where space is at a premium, and high-resolution analog output is essential.

Enclosed in a 16-pin DIP package, the MAX5154ACPE+ operates from a single +5V supply, simplifying power management in your design. Its dual DAC channels are independent, allowing for precise control of two separate analog outputs, or they can be used in tandem for more complex applications.

The device features a fast settling time of just 4.5µs, ensuring quick response times in critical applications such as closed-loop control systems, automatic test equipment, and digital offset and gain adjustments. The MAX5154ACPE+ also boasts a low power consumption, with a typical operating current of only 0.85mA, making it an excellent choice for power-sensitive applications.

Communication with the MAX5154ACPE+ is facilitated through a 3-wire serial interface that is SPI/QSPI/MICROWIRE compatible, allowing for easy integration with a wide range of microcontrollers and digital systems. The interface supports daisy-chaining of multiple devices, which can be particularly useful in systems requiring multiple DAC channels while minimizing the number of control lines.

The MAX5154ACPE+ also features a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device takes place. This feature enhances the safety and predictability of the system during power-up sequences.

For applications that demand high stability and accuracy, the MAX5154ACPE+ includes a reference input, which can be driven by an external precision reference to define the full-scale output voltage. This allows users to tailor the device to specific application needs, ensuring optimal performance.

With its combination of dual high-resolution outputs, low power consumption, and flexible interfacing options, the Maxim Integrated MAX5154ACPE+ is an excellent choice for engineers and designers looking to add precise analog control to their next project.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess