EN
  • EN
  • DE

MAX743EPE+

Part No MAX743EPE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.2V to 6V Inv/Step Up Dual-Out 15V/-15V/12V/-12V 0.1A/-0.1A/0.125A/-0.125A 16-Pin PDIP N / IC REG BCK BST INV PROG 2A 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, Buck-Boost
Output Type Programmable
Number of Outputs 2
Input Voltage MIN 4.2V
Voltage Input MAX 6V
Output Voltage ±12V, ±15V
Output Current 2A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786996-MAX743EPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX743
Introduction Date July 01, 1990
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX743EPE+ CAD Model

Description

Maxim Integrated MAX743EPE+ Overview

The MAX743EPE+ is a high-performance, step-down, switch-mode power-supply controller designed by Maxim Integrated to deliver efficient and reliable power conversion. It is particularly suitable for space-constrained applications requiring a compact and efficient power solution. This versatile controller is capable of driving an external power MOSFET to handle varying load conditions, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Adjustable Output Voltage: The MAX743EPE+ offers an adjustable output voltage feature that allows for precise regulation of the voltage supplied to the load. This versatility ensures compatibility with various devices requiring different voltage levels.
  • High Efficiency: With its switch-mode operation, the MAX743EPE+ achieves high efficiency, which is essential for reducing power loss and heat generation in electronic systems.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring stable operation even under fluctuating input conditions.
  • Current Mode Control: The current mode control provides excellent transient response and cycle-by-cycle current limiting, which enhances the protection and performance of the power supply.
  • Thermal Shutdown: The MAX743EPE+ incorporates a thermal shutdown feature to protect the device from overheating, thereby ensuring safe operation and extending the product's lifespan.

Applications

The MAX743EPE+ is well-suited for a variety of applications including:

  • Distributed Power Systems
  • Portable Computers and Equipment
  • Telecommunications Infrastructure
  • Industrial Power Supplies
  • Battery-Powered Devices

Product Specifications

The MAX743EPE+ comes in an 8-pin DIP package and operates over the extended temperature range of -40°C to +85°C. Its compact form factor makes it an excellent choice for designs where board space is at a premium. The device's robust design ensures reliability and performance, making it a go-to solution for engineers and designers looking for a high-quality power supply controller.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess