EN
  • EN
  • DE

MAX5154BEPE+

Part No MAX5154BEPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 15μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number MAX5154
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 704508-MAX5154BEPE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5154BEPE+ CAD Model

Description

Maxim Integrated MAX5154BEPE+ Dual, 10-Bit Voltage-Output DAC

The Maxim Integrated MAX5154BEPE+ is a high-performance, dual-channel, 10-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs in a compact 16-pin DIP package. This versatile DAC is an excellent choice for applications requiring accurate and stable analog voltage outputs, such as industrial control systems, automated test equipment, and data acquisition systems.

Featuring a wide supply voltage range from 4.5V to 5.5V, the MAX5154BEPE+ is capable of providing output voltages from 0V to the reference voltage, which can be up to VDD. This flexibility allows the device to be used in a variety of systems with different power requirements. The DAC operates with a low supply current of just 0.85mA, making it suitable for power-sensitive applications.

One of the key features of the MAX5154BEPE+ is its integrated output amplifiers, which enable rail-to-rail output swing. This feature ensures that the full range of the DAC is usable, providing maximum dynamic range for the output signals. The device also includes a power-on reset circuit that sets the DAC outputs to midscale (1/2 VREF) upon power-up, preventing any unintended signals at startup.

The MAX5154BEPE+ offers excellent performance with a fast settling time of 6μs, allowing for rapid changes in the output voltage with minimal delay. This is particularly beneficial in closed-loop control systems where response time is critical. Additionally, the DAC features a low crosstalk between channels, which is crucial for maintaining signal integrity in applications where multiple channels are used simultaneously.

Communication with the MAX5154BEPE+ is facilitated through a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, making it easy to integrate into existing digital systems. The device also supports daisy-chaining of multiple DACs, enabling the control of several units with minimal interface lines.

Overall, the Maxim Integrated MAX5154BEPE+ provides designers with a reliable and precise voltage-output DAC solution that combines performance, versatility, and ease of use. Its robust feature set makes it an ideal choice for a wide array of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.5127 $80.5127
2+ $66.0614 $132.1228
3+ $63.9974 $191.9922
4+ $61.9334 $247.7336
5+ $59.8683 $299.3415
7+ $53.6752 $375.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess