EN
  • EN
  • DE

MAX5158CPE+

Part No MAX5158CPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT DUAL LP SER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 8μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 16-PDIP
Win Source Part Number 021847-MAX5158CPE+
Ultra Librarian 3D Model Ultra Librarian MAX5158CPE+ CAD Model

Description

Maxim Integrated MAX5158CPE+ Digital-to-Analog Converter

The Maxim Integrated MAX5158CPE+ is a high-performance, low-power, dual, 10-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact package. Ideal for applications that require a high degree of control over analog outputs, this device is a perfect fit for industrial automation, process control, and other systems that demand reliable digital-to-analog conversion.

Featuring two DAC channels, the MAX5158CPE+ allows for simultaneous output on both channels, making it highly efficient for systems that need to control multiple analog signals concurrently. The device operates from a single +5V supply, simplifying power supply design and minimizing power consumption. The low-power design ensures that the device is suitable for portable and power-sensitive applications.

The MAX5158CPE+ boasts a serial interface that is SPI/QSPI/MICROWIRE compatible, providing easy integration with a wide range of microcontrollers and digital systems. This flexible interface ensures that designers can easily incorporate the DAC into existing designs without the need for significant hardware changes.

With an internal reference, the MAX5158CPE+ maintains excellent temperature stability and low noise performance, ensuring that the analog output remains consistent across a range of operating conditions. The internal reference also simplifies the design by eliminating the need for an external precision reference.

Additional features of the MAX5158CPE+ include a power-on reset to zero-scale or mid-scale, a shutdown mode that reduces power consumption to 1μA, and a software-selectable internal or external reference. The device also provides a software shutdown feature, which allows the DAC outputs to be tri-stated, offering further power savings when the DAC is not in use.

The MAX5158CPE+ comes in a 16-pin DIP package, ensuring easy mounting and compatibility with standard breadboards and sockets. Its robust design and comprehensive feature set make it an excellent choice for designers looking to implement precise analog control in their next project.

With its high level of integration and performance, the Maxim Integrated MAX5158CPE+ stands out as a versatile and reliable solution for your digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess