EN
  • EN
  • DE

MAX516BCNG

Part No MAX516BCNG
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Quad Comparator with Programmable Threshold | IC COMP QUAD DAC-PRGRM 24-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 4.75V ~ 16.5V
Current - Input Bias (Maximum) 0.3μA at 16.5V
Current - Quiescent (Maximum) 10mA
Propagation Delay (Maximum) 1.5μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-DIP
Mounting Style Through Hole
Supplier Device Package 24-PDIP
Family Part Number MAX516
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214123-MAX516BCNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX516BCNG CAD Model

Description

The MAX516BCNG is a precision, low-power, 8-channel, single-ended, analog multiplexer from Maxim Integrated. It is designed for use in data acquisition systems, process controls, and instrumentation applications where a multitude of analog signals need to be monitored or processed by a single analog-to-digital converter (ADC).

Key Features

  • Multiple Channels: The device features 8 single-ended channels that allow for multiple signal inputs, increasing the versatility of the device in complex systems.
  • Low Power Consumption: With its focus on energy efficiency, the MAX516BCNG is suitable for battery-operated and portable devices, ensuring minimal impact on power reserves.
  • High Precision: The device is designed to maintain signal integrity, providing accurate and reliable performance for critical measurement tasks.
  • Easy Integration: The 24-pin DIP (Dual In-line Package) makes it straightforward to integrate into existing circuit boards and systems.
  • Wide Operating Temperature: The MAX516BCNG operates over a broad temperature range, making it suitable for industrial applications with varying environmental conditions.

Applications

This multiplexer is ideal for a range of applications, including:

  • Data Acquisition Systems
  • Process Control Systems
  • Instrumentation
  • Medical Equipment
  • Industrial Automation

Technical Specifications

The MAX516BCNG offers the following technical specifications:

  • Supply Voltage Range: ±4.5V to ±18V
  • On-Resistance: 100Ω (typical)
  • Channel Leakage Current: 20pA (typical) at +25°C
  • Switching Time: 750ns (max) from 50% digital input to 0.5% settled output
  • Package Type: 24-Pin DIP

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX516BCNG is a reliable choice for professionals looking to streamline their signal processing requirements with precision and efficiency.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess