EN
  • EN
  • DE

MAX5170BEEE

Part No MAX5170BEEE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Low-Power, Serial, 14-Bit DACs with Voltage Output | IC DAC 14BIT V-OUT 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Number of D/A Converters 1
Settling Time 18μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Mounting Style SMD
Family Part Number MAX5170
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214125-MAX5170BEEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5170BEEE CAD Model

Description

Maxim Integrated's MAX5170BEEE Digital-to-Analog Converter

The MAX5170BEEE from Maxim Integrated is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) that provides a precise voltage output. This integrated circuit is specifically designed to meet the rigorous demands of advanced digital systems that require a high degree of accuracy and stability in their analog output. The MAX5170BEEE is a member of Maxim's family of DACs that offer a blend of excellent dynamic performance and low power consumption, making it a suitable choice for a wide range of applications.

One of the standout features of the MAX5170BEEE is its flexible serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols. This allows for easy integration into various microcontroller-based systems. The device operates from a single +2.7V to +5.5V power supply, making it versatile for both portable and fixed power designs. Its power-saving features include a low-power shutdown mode, which significantly reduces power consumption when the DAC is not in active use.

The MAX5170BEEE offers a buffered voltage output that can swing rail-to-rail, ensuring maximum dynamic range. The output amplifier's ability to drive capacitive loads makes this DAC particularly well-suited for applications such as programmable power supplies, automatic tuning, and adjustable offset and gain circuits. The device's internal precision reference ensures a stable output voltage, which is critical for applications requiring consistent performance over time and varying temperature conditions.

Maxim Integrated has packaged the MAX5170BEEE in a 16-pin QSOP, which provides a compact footprint for space-constrained designs. The robust design of the MAX5170BEEE also includes fault protection against overvoltage conditions, further enhancing its reliability in complex electronic systems. Designers can expect a high degree of accuracy with minimal need for calibration, thanks to the DAC's integral nonlinearity (INL) of less than ±1 LSB.

In summary, the MAX5170BEEE is a versatile, high-precision DAC from Maxim Integrated that offers excellent performance for applications requiring accurate analog voltage outputs. Its compatibility with multiple serial interfaces, low power requirements, and compact packaging make it an ideal choice for both portable and stationary digital-to-analog conversion needs.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess