EN
  • EN
  • DE

MAX517BESA+T

Part No MAX517BESA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 1-CH R-2R 8-BIT 8-PIN SOIC N T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Interface 2-Wire, I2C, Serial
Max Operating Temperature 85 °C
Max Power Dissipation 696 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 8
Output Type Voltage
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 400 ksps
Settling Time 6 µs
Supply Type Single
Win Source Part Number 1145282-MAX517BESA+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX517BESA+T CAD Model

Description

The MAX517BESA+T from Maxim Integrated is a precision, low-power, dual-channel, serial input, 8-bit digital-to-analog converter (DAC) that offers exceptional performance in a compact SOP-8 package. This device is designed to operate with a single +2.7V to +5.5V supply, making it an ideal choice for portable and battery-powered applications where space and power efficiency are critical.

Key Features

  • Dual 8-Bit DACs: The MAX517BESA+T contains two independent DAC channels, providing flexibility for simultaneous dual-signal outputs.
  • Low Power Consumption: With a quiescent current of just 230µA, this DAC is optimized for power-sensitive applications.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various power supply conditions.
  • Serial Interface: It features a 2-wire, I²C-compatible serial interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes.
  • Output Buffer: Each DAC output is buffered, which allows for direct connection to load without additional external components.
  • Software Shutdown: The inclusion of a software shutdown feature enables the DAC to enter a low-power state, reducing the supply current to just 0.5µA.

Applications

The MAX517BESA+T is versatile and can be used in a wide range of applications, including:

  • Portable Battery-Powered Instruments
  • Data Acquisition Systems
  • Industrial Process Control
  • Digital Offset and Gain Adjustment
  • Automotive Systems

Quality and Reliability

Maxim Integrated is known for their high-quality products, and the MAX517BESA+T is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in demanding environments. The device is also RoHS compliant, reflecting Maxim Integrated's commitment to environmental responsibility.

With its combination of low power, precision, and ease of use, the MAX517BESA+T is an excellent choice for designers looking to implement DAC functionality with minimal power draw and space requirements.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2915 $55.7490
14+ $7.6238 $106.7332
21+ $7.3855 $155.0955
28+ $7.1473 $200.1244
37+ $6.9091 $255.6367
49+ $6.1943 $303.5207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess