EN
  • EN
  • DE

BCP5316TC

Part No BCP5316TC
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description Trans GP BJT PNP 80V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Collector Base Voltage (VCBO) -100 V
Collector Emitter Breakdown Voltage 80 V
Collector Emitter Voltage (VCEO) 500 mV
Continuous Collector Current -1 A
Current Rating -1 A
Element Configuration Single
Emitter Base Voltage (VEBO) -5 V
Gain Bandwidth Product 125 MHz
Height 1.65 mm
Lead Free Yes
Length 6.7 mm
Max Collector Current 1 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 2 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 4
Packaging Tape & Reel (TR)
Polarity PNP
REACH SVHC No SVHC
RoHS Compliant
Transition Frequency 150 MHz
Voltage Rating (DC) -80 V
Weight 7.994566 mg
Width 3.7 mm
Win Source Part Number 1048859-BCP5316TC
Categories RF Transistors(BJT)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCP5316TC CAD Model

Description

Diodes Incorporated BCP5316TC - Robust NPN Transistor

The BCP5316TC from Diodes Incorporated is a high-performance NPN bipolar junction transistor designed for a wide range of applications requiring robust performance. This component excels in environments where high switching speeds and amplification of electronic signals are needed, making it an ideal choice for consumer electronics, industrial automation, and power management systems.

Key Features:

  • High Current Capability: The BCP5316TC can handle significant current, providing efficient operation in circuits that demand high power handling capabilities.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, reducing power loss and improving efficiency in saturated switch applications.
  • High-Speed Switching: With its ability to switch rapidly, the BCP5316TC is suitable for high-frequency operations, contributing to better performance in digital circuits and power regulators.
  • Thermal Performance: The transistor is encapsulated in a thermally efficient package, ensuring reliable operation even under high temperature conditions.

Applications:

  • Switching regulators
  • Power management in portable devices
  • Motor control circuits
  • Signal amplification
  • Consumer electronics

The BCP5316TC is housed in a compact SOT-23 package, which is not only space-saving but also conducive to high-density PCB layouts. Its small form factor combined with its powerful specifications make it a versatile component suitable for a variety of compact electronics where space and power efficiency are of paramount importance.

Diodes Incorporated's commitment to quality ensures that the BCP5316TC meets stringent industry standards for reliability and performance. Whether you're designing a new power circuit or looking to enhance an existing design, the BCP5316TC offers a blend of efficiency, speed, and power that can help elevate your project's performance to the next level.

You May Also Be Interested in

Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ DIE
Lowest to $250.7519
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,358 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess