EN
  • EN
  • DE

MAX519ACSE+T

Part No MAX519ACSE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT SGL 2WIRE SER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 8
Number of D/A Converters 2
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 704540-MAX519ACSE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX519
Introduction Date May 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX519ACSE+T CAD Model

Description

MAX519ACSE+T Digital-to-Analog Converter (DAC) by Maxim Integrated

The MAX519ACSE+T from Maxim Integrated is a precision, low-power, 8-bit digital-to-analog converter (DAC) designed to deliver high-performance in a compact package. This device is ideal for applications where space is at a premium and power efficiency is a must, such as portable battery-operated equipment, digital gain and offset adjustment, VCO control, and industrial process control systems.

Key Features:

  • Resolution: The MAX519ACSE+T offers an 8-bit resolution, providing fine granularity for analog output adjustments.
  • Low Power Consumption: With a design focused on power efficiency, this DAC is suitable for portable and remote applications where power resources are limited.
  • Single Supply Operation: It operates from a single +2.7V to +5.5V supply, simplifying power supply design.
  • Integrated Reference: The device includes an internal reference, eliminating the need for external components and reducing the overall system footprint.
  • Multiple Output Options: It offers both buffered and unbuffered voltage output options, providing flexibility for different application requirements.
  • Package: The MAX519ACSE+T comes in a small 16-pin narrow SO package, making it easy to fit into space-constrained designs.

Performance Specifications:

The DAC exhibits excellent static and dynamic performance characteristics. It features a settling time of typically 1µs, ensuring quick response to input changes. The device also boasts a low power consumption of typically 160µA at 5V, further enhancing its suitability for power-sensitive applications.

Applications:

  • Portable Battery-Powered Devices
  • Digital Gain and Offset Adjustment
  • Voltage-Controlled Oscillators (VCO)
  • Industrial Process Control Systems
  • Data Acquisition Systems

With its combination of performance, power efficiency, and compact form factor, the MAX519ACSE+T is a versatile DAC solution that can meet the needs of a wide range of applications. Maxim Integrated's commitment to quality ensures that this component delivers reliable and consistent performance for your critical design requirements.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess