EN
  • EN
  • DE

MAX3491ECSD-T

Part No MAX3491ECSD-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 10 Mbps
Interface RS-422, RS-485
Logic Function Receiver
Maximum Operating Temperature 70 °C
Max Power Dissipation 800 mW
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 2.2 mA
Number of Drivers 1
Number of Pins 14
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 3.3 V
Output Current 20 µA
Output Voltage 12.5 V
Packaging Tape & Reel
Propagation Delay 22 ns
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1075312-MAX3491ECSD-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3491ECSD-T CAD Model

Description

The MAX3491ECSD-T from Maxim Integrated is a high-performance, low-power, RS-485/RS-422 transceiver designed to operate with a single 3.3V power supply. This device is ideal for long-distance communication in industrial, networked systems where robustness and reliability are critical. Featuring a quarter-unit load receiver input impedance, the MAX3491ECSD-T allows up to 128 transceivers on the bus, making it perfect for multi-point applications.

The transceiver is designed to achieve data rates up to 10Mbps, providing efficient, high-speed data transmission for a variety of applications. It also includes a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, ensuring error-free communications over long cable runs.

The MAX3491ECSD-T operates within a wide temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. It also features thermal shutdown protection and a fail-safe receiver that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

Maxim Integrated's MAX3491ECSD-T comes in a compact, 14-pin SOIC package, making it suitable for space-constrained applications. Furthermore, the transceiver is equipped with a hot-swap capability that prevents false transitions on the bus during power-up or live insertion, which is essential for maintaining data integrity and reducing downtime in critical systems.

The device's half-duplex communication capability allows for bidirectional communication over a single pair of wires, simplifying network topologies and reducing cabling costs. The MAX3491ECSD-T is an excellent choice for designers looking for a robust and efficient transceiver for their industrial automation, building control, and networked communication systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6756 $53.4048
19+ $5.4775 $104.0725
29+ $5.3063 $153.8827
39+ $5.1351 $200.2689
51+ $4.9640 $253.1640
68+ $4.4504 $302.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,835 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess