EN
  • EN
  • DE
  • IT

MAX5206BEUB+T

Part No MAX5206BEUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 16
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±20, ±2 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 10-uMAX
Win Source Part Number 120786-MAX5206BEUB+T
Ultra Librarian 3D Model Ultra Librarian MAX5206BEUB+T CAD Model

Description

Maxim Integrated MAX5206BEUB+T Digital-to-Analog Converter

The MAX5206BEUB+T from Maxim Integrated is a high-performance, low-power, 16-bit digital-to-analog converter (DAC) offering exceptional accuracy and stability. It is designed for precision applications where space is at a premium, making it an ideal solution for portable and compact systems. The device comes in a tiny 10-pin µMAX package, which is highly beneficial for space-constrained designs.

This DAC operates from a single +2.7V to +5.5V supply, providing a flexible power range that allows it to be used in a wide variety of applications. The MAX5206BEUB+T features a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, ensuring easy integration with most microcontrollers and digital systems. The interface is designed to support high-speed data transfers, enabling rapid updates to the DAC output.

One of the standout features of the MAX5206BEUB+T is its integrated output amplifier, which can swing rail-to-rail. This capability ensures that the output can span the entire power supply range, maximizing the dynamic range available in the system. The DAC also includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place.

The device boasts a low power consumption of just 180µA at 5V, making it an excellent choice for battery-powered and power-sensitive applications. Additionally, the MAX5206BEUB+T provides a shutdown mode that reduces the supply current to 1µA, further conserving power when the DAC is not in active use.

With its high precision and low power consumption, the MAX5206BEUB+T is well-suited for a range of applications, including portable instrumentation, industrial process control, data acquisition systems, and digital gain and offset adjustment. Its robust design ensures reliable performance in challenging environments, while its ease of use and integration capabilities make it a go-to choice for designers seeking a high-quality DAC solution.

Overall, the MAX5206BEUB+T is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Lowest to $2.6925
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Maxim Integrated
IC DAC 8BIT V-OUT 20QSOP / 8 Bit Digital to Analog Converter 4 20-QSOP
Need more? Email Us
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.1840
Texas Instruments
IC DAC 8BIT V-OUT SC70-6
Lowest to $1.4188
Texas Instruments
IC DAC 14BIT V-OUT 48VQFN
Need more? Email Us
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2580 $71.2900
12+ $11.6993 $140.3916
18+ $11.3333 $203.9994
24+ $10.9684 $263.2416
31+ $10.6024 $328.6744
41+ $9.5053 $389.7173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess