Maxim Integrated MAX5216GUA Digital-to-Analog Converter
The MAX5216GUA from Maxim Integrated is a high-precision, low-power, 16-bit digital-to-analog converter (DAC) designed to provide accurate voltage outputs for a wide range of industrial and communication applications. This compact, single-channel DAC offers a versatile solution for systems requiring a reliable digital-to-voltage conversion with minimal power consumption.
Featuring an integrated precision output amplifier, the MAX5216GUA can deliver a buffered output voltage that ranges from 0V to the reference voltage, with an impressive output drive capability. The device operates from a single 2.7V to 5.5V supply, making it suitable for both 3V and 5V systems. Its low power consumption, typically 200µA (max) at 5V, is ideal for battery-powered and portable devices where power efficiency is crucial.
The MAX5216GUA communicates via a 3-wire SPI-compatible serial interface, allowing for easy integration into microcontroller-based systems. The interface supports high-speed data transfer, which, combined with the DAC's fast settling time, makes it well-suited for applications that require rapid and precise voltage adjustments.
Key features of the MAX5216GUA include:
- 16-bit resolution for fine-grained analog output
- Integrated precision output amplifier for direct connection to loads
- Low power consumption, ideal for portable and battery-operated devices
- Flexible power supply range of 2.7V to 5.5V
- High-speed SPI-compatible serial interface for efficient communication
- Internal power-on reset circuit which sets the output to midscale at power-up
- Extended temperature range from -40°C to +105°C, catering to industrial environments
With its robust design and integrated features, the MAX5216GUA is a reliable choice for precision analog output tasks. Its compact 8-pin µMAX package allows for a minimal footprint on PCBs, providing a space-saving solution without compromising on performance. Whether it's for process control, data acquisition systems, or digital gain and offset adjustment, the MAX5216GUA offers the precision and reliability expected from a leading component by Maxim Integrated.