EN
  • EN
  • DE

MAX521ACAG

Part No MAX521ACAG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 24SSOP / Quad/Octal, 2-Wire Serial 8-Bit DACs with Rail-to-Rail Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Bits 8
Number of D/A Converters 8
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Mounting Style SMD
Part Number Series MAX521
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812193-MAX521ACAG
Ultra Librarian 3D Model Ultra Librarian MAX521ACAG CAD Model

Description

Maxim Integrated MAX521ACAG Precision, Quad, 8-Bit Voltage-Output DAC

The MAX521ACAG from Maxim Integrated is a state-of-the-art precision, quad, 8-bit digital-to-analog converter (DAC) designed to deliver high-performance and accuracy in a wide range of applications. This integrated circuit (IC) is an ideal solution for systems requiring multiple DACs on a single chip, as it offers four voltage-output DACs in one compact package.

Each of the four DACs can be independently programmed through a simple serial interface compatible with SPI, QSPI, and MICROWIRE, ensuring ease of use and flexibility in various microcontroller-based systems. The MAX521ACAG operates with a single +5V supply or dual ±5V supplies, making it versatile for both unipolar and bipolar operation.

The device features an internal precision output amplifier that can swing rail-to-rail, providing maximum dynamic range and the ability to drive capacitive loads directly. With its low power consumption and shutdown mode, the MAX521ACAG is particularly well-suited for portable and battery-powered applications where power efficiency is critical.

Key specifications of the MAX521ACAG include a settling time of just 10µs to 1/2LSB, ensuring swift and accurate output response, and a low power dissipation of only 1.15mW at 5V, which is reduced further to 1µW in shutdown mode. Additionally, the IC offers a high output drive capability of ±5mA, allowing it to directly drive many loads without the need for external buffer amplifiers.

Designed with reliability in mind, the MAX521ACAG has an extended temperature range of -40°C to +85°C, making it suitable for industrial environments and demanding applications. Its 24-pin SSOP (Shrink Small Outline Package) ensures a compact footprint on the PCB, allowing for efficient use of board space.

In summary, the MAX521ACAG from Maxim Integrated is a versatile and precise quad DAC solution that provides excellent performance for a variety of applications, including process control, automatic test equipment, digital offset and gain adjustment, and portable instrumentation. Its integration of four DACs in one package, combined with its ease of use and power efficiency, makes it a highly valuable component for engineers and designers looking to optimize their systems.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess