EN
  • EN
  • DE

MAX525BEAP+TG074

Part No MAX525BEAP+TG074
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704565-MAX525BEAP+TG074
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX525BEAP+TG074 CAD Model

Description

The MAX525BEAP+TG074 from Maxim Integrated is a sophisticated digital-to-analog converter (DAC) solution designed for precision analog applications. This quad, 12-bit voltage-output DAC is equipped with a serial interface for easy integration into a wide range of electronic systems. It is an ideal choice for applications requiring high-resolution and accurate digital-to-analog conversion such as industrial automation, process control, and data acquisition systems.

Key Features:

  • High Resolution: Offers 12-bit resolution across four DAC channels, providing precise voltage output with minimal quantization error.
  • Serial Interface: Features a 3-wire SPI/QSPI/MICROWIRE-compatible serial interface, which simplifies the communication with microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a single +5V supply while offering a low-power shutdown mode.
  • Flexible Reference Input: Accepts a wide range of reference voltages, enabling users to set the full-scale output voltage to match specific application requirements.
  • Buffered Voltage Outputs: Each DAC channel has its own buffered voltage output, providing a high drive capability and ensuring stable performance.
  • Software-Selectable Power-Down: The DAC can be powered down via software command, reducing power consumption when not in use.

Applications:

  • Industrial Automation
  • Process Control Systems
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Portable Battery-Powered Instruments

The MAX525BEAP+TG074 is housed in a 20-pin SSOP package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable operation over the extended industrial temperature range. With Maxim Integrated's commitment to high-quality and performance, this DAC is a reliable choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.7594
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2176

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess