EN
  • EN
  • DE

MAX5382PEUK+TGE4

Part No MAX5382PEUK+TGE4
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704614-MAX5382PEUK+TGE4
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5382PEUK+TGE4 CAD Model

Description

Product Overview: MAX5382PEUK+TGE4

The MAX5382PEUK+TGE4 is a highly precise, low-power, digital-to-analog converter (DAC) from Maxim Integrated, a leading provider of innovative analog and mixed-signal products. This device is designed to deliver performance and reliability for a wide range of applications that require accurate digital control over analog signals.

Key Features

  • Resolution: The MAX5382PEUK+TGE4 offers 8-bit resolution, providing fine control over output voltage levels for precise adjustments in your application.
  • Single-Supply Operation: It operates from a single +2.7V to +5.5V power supply, making it versatile for use in various systems without the need for dual supplies.
  • Low Power Consumption: With its low power design, this DAC is ideal for battery-powered and portable applications, helping to extend the life of your products.
  • Compact Form Factor: The device comes in a space-saving SOT-23 package, which is perfect for designs where board space is at a premium.
  • Interface: It features a 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, providing flexibility and ease of integration into existing systems.
  • Output: The MAX5382PEUK+TGE4 has a buffered output, which can drive 5kΩ loads, making it suitable for direct connection to most analog inputs.

Applications

The versatility of the MAX5382PEUK+TGE4 makes it suitable for a wide range of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Power supply control
  • Industrial process control
  • Automotive systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5382PEUK+TGE4 is no exception. Manufactured with high standards, this DAC ensures consistent performance and durability for the most demanding applications. Whether you're designing consumer electronics or industrial control systems, the MAX5382PEUK+TGE4 offers the precision and reliability you need.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5740 $59.2020
55+ $2.1120 $116.1600
85+ $2.0460 $173.9100
117+ $1.9801 $231.6717
151+ $1.9140 $289.0140
202+ $1.7160 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,956 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess