EN
  • EN
  • DE

MAX538ACPA+

Part No MAX538ACPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 5V LP SER 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 003093-MAX538ACPA+
Ultra Librarian 3D Model Ultra Librarian MAX538ACPA+ CAD Model

Description

Maxim Integrated MAX538ACPA+ Precision DAC

The MAX538ACPA+ is a high-performance, low-power, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide precise voltage output control in a wide array of applications. This precision DAC is a member of Maxim's renowned family of analog integrated circuits, delivering exceptional accuracy and stability in a compact 8-pin DIP package.

Featuring a versatile 3-wire serial interface, the MAX538ACPA+ allows for easy integration into microcontroller-based systems. The interface is compatible with SPI, QSPI, and MICROWIRE protocols, making it a flexible choice for various digital communication needs. The device operates with a single +5V power supply, which contributes to its low-power consumption, making it ideal for battery-powered devices and energy-sensitive applications.

One of the key advantages of the MAX538ACPA+ is its integrated output buffer amplifier, which enables the DAC to drive capacitive loads directly without additional external buffering. This feature simplifies design and reduces component count, saving space and cost on the PCB. The output range of the DAC is 0 to VREF, where VREF can be up to +5V, providing a wide output voltage range that can be tailored to specific application requirements.

The MAX538ACPA+ also boasts excellent DAC-to-DAC matching and low crosstalk, which are critical for multichannel applications where consistent performance and minimal interference are essential. Its power-on reset circuit ensures that the DAC output powers up to zero volts and remains there until a valid write operation occurs, providing additional safety and predictability during system startup.

Applications for the MAX538ACPA+ are diverse and include process control systems, data acquisition systems, digital gain and offset adjustment, and portable instrumentation. Its reliability and precision also make it suitable for automotive systems, medical equipment, and industrial automation, where accurate analog signal generation is crucial.

Overall, the MAX538ACPA+ from Maxim Integrated stands out as a robust and precise DAC solution, offering designers a mix of performance, ease of use, and integration flexibility that can meet the demands of a wide range of analog output applications.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1718 $54.3436
5+ $22.2949 $111.4745
7+ $21.5981 $151.1867
10+ $20.9014 $209.0140
13+ $20.2047 $262.6611
17+ $18.1146 $307.9482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess