EN
  • EN
  • DE

MAX5411EEE

Part No MAX5411EEE
Manufacturer Maxim Integrated
Description Dual, Audio, Log Taper Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214224-MAX5411EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5411EEE CAD Model

Description

Overview of MAX5411EEE Digital Potentiometer

The MAX5411EEE from Maxim Integrated is a high-performance, digitally controlled potentiometer designed for precision applications in both analog and digital domains. This compact, nonvolatile device offers an excellent solution for adjusting and controlling voltage, current, and resistance with digital precision, making it ideal for a wide range of applications including calibration, signal conditioning, and power supply control.

Key Features

  • Resolution: The MAX5411EEE offers a 256-tap single potentiometer, providing fine adjustment capabilities over a wide range.
  • Interface: It features a simple 3-wire SPI-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Nonvolatile Memory: Its integrated nonvolatile (EEPROM) memory ensures that the last position is stored and maintained even after power is removed, allowing for a reliable startup configuration.
  • Voltage Range: The device operates on a +2.7V to +5.5V single supply, accommodating a variety of power environments.
  • Package: The MAX5411EEE comes in a 16-pin QSOP package, offering a compact footprint suitable for space-constrained applications.

Applications

The versatility of the MAX5411EEE makes it a prime choice for many electronic systems. Common applications include:

  • Audio volume control
  • Adjustable power supplies
  • Automated calibration systems
  • Feedback circuitry
  • Consumer electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5411EEE is no exception. It is designed to meet stringent industrial standards, ensuring high reliability and performance under various operating conditions.

Conclusion

For designers looking for a reliable and precise digital potentiometer, the MAX5411EEE from Maxim Integrated is an excellent choice. Its robust feature set, combined with its ease of use and integration, make it a versatile component for a multitude of electronic applications where precision control is paramount.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess