EN
  • EN
  • DE
  • IT

MAX5430CEKA-T

Part No MAX5430CEKA-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC VOLTAGE DIVIDER PGA SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 4
Resistance (Ohms) 57k
Memory Type Volatile
Supply Voltage - Operating 12 V to 15 V, ±12 V to 15 V
Resistance - Wiper (Ohms) (Typ) 14
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-8
Win Source Part Number 207456-MAX5430CEKA-T
Ultra Librarian 3D Model Ultra Librarian MAX5430CEKA-T CAD Model

Description

Maxim Integrated MAX5430CEKA-T Precision Rotary Digital Potentiometer

The MAX5430CEKA-T by Maxim Integrated is an advanced precision rotary digital potentiometer that provides an elegant solution for digital control of analog signals. This compact and reliable component is designed for a wide range of applications, including volume control, gain adjustment, and motor control in consumer electronics, professional audio equipment, and industrial systems.

The MAX5430CEKA-T comes in a 8-pin SOT-23 package, offering a space-saving footprint for designs where board space is at a premium. It operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both portable battery-operated devices and line-powered applications. Its non-volatile memory ensures that the last position is saved even when the power is turned off, providing a consistent user experience and reducing the need for recalibration.

This digital potentiometer features a 32-tap design, giving users fine control over the adjustment range. The integrated precision resistor ladder ensures high accuracy and low temperature coefficient, which translates into stable performance across a range of environmental conditions. Additionally, the device boasts a low end-to-end resistance of 10kΩ, which is ideal for most control applications.

With an SPI-compatible interface, the MAX5430CEKA-T allows for easy integration into microcontroller-based systems. This interface also enables daisy-chaining of multiple devices, simplifying the design of systems that require several potentiometers to be controlled simultaneously.

For designers and engineers looking for a robust and precise digital potentiometer, the MAX5430CEKA-T from Maxim Integrated is a top choice. Its combination of features, such as non-volatile memory, high precision, and a compact form factor, make it a versatile component that enhances the performance and reliability of a variety of electronic products.

Overall, the MAX5430CEKA-T is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that address the growing need for digital control in analog systems.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0058 $60.0696
29+ $4.1072 $119.1088
44+ $3.9790 $175.0760
60+ $3.8508 $231.0480
78+ $3.7226 $290.3628
104+ $3.3368 $347.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess