EN
  • EN
  • DE

MAX5456EEE

Part No MAX5456EEE
Manufacturer Maxim Integrated
Description Stereo Audio Taper Potentiometers with Pushbutton Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214256-MAX5456EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5456EEE CAD Model

Description

The MAX5456EEE from Maxim Integrated is a state-of-the-art digital potentiometer that offers a compact and precise solution for adjusting and controlling voltage levels within electronic circuits. This versatile component is housed in a 16-pin QSOP package, making it suitable for space-constrained applications.

Key Features

  • Dual 256-Position: The MAX5456EEE features dual 256-position, linear-taper digital potentiometers, providing fine adjustment capabilities for a wide range of applications.
  • Nonvolatile Memory: It includes nonvolatile (EEPROM) memory, which ensures that the last position before power-down is remembered and restored upon the next power-up, offering convenience and reliability.
  • Low Power Consumption: Designed for low power consumption, this digital potentiometer is ideal for battery-operated devices, helping to extend battery life and reduce energy costs.
  • Wide Operating Voltage Range: The MAX5456EEE operates over a wide voltage range of 2.7V to 5.5V, providing versatility for different circuit designs and power requirements.
  • I²C Serial Interface: It features an I²C-compatible serial interface, which allows for easy integration into existing digital systems and simplifies communication with microcontrollers and other digital devices.

Applications

The MAX5456EEE is suitable for a variety of applications, including:

  • Volume control in audio systems
  • Adjustable power supplies
  • LCD screen brightness adjustment
  • Gain control and offset adjustment in data acquisition systems

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX5456EEE digital potentiometer is an excellent choice for designers looking to add reliable and precise voltage control to their electronic projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8039 $60.2925
180+ $0.6595 $118.7100
275+ $0.6387 $175.6425
375+ $0.6179 $231.7125
485+ $0.5983 $290.1755
650+ $0.5359 $348.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess