EN
  • EN
  • DE

MAX5479ETE

Part No MAX5479ETE
Manufacturer Maxim Integrated
Description Dual, 256-Tap, Nonvolatile, I2C-Interface, Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214267-MAX5479ETE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5479ETE CAD Model

Description

The MAX5479ETE from Maxim Integrated is a high-performance digital potentiometer designed to offer precise and reliable control over resistance settings in a variety of electronic applications. This advanced component is part of Maxim's extensive range of nonvolatile digital potentiometers, providing an ideal solution for applications requiring a durable and stable variable resistor that retains its setting even after power-off.

Key Features

  • Resistance Range: The device features a resistance range of 10kΩ, allowing for fine adjustments in a wide array of applications.
  • Resolution: With a 256-tap point resolution, the MAX5479ETE offers precise control over resistance settings, ensuring accurate adjustments.
  • Nonvolatile Memory: The integrated nonvolatile (EEPROM) memory ensures that the last programmed resistance value is retained even when the power is removed, providing consistent performance across power cycles.
  • Interface: The device utilizes a 3-wire SPI-compatible serial interface, enabling simple integration into existing digital systems and allowing for easy programmability.
  • Dual Channels: Equipped with dual independent channels, the MAX5479ETE allows for control of two separate resistance settings within a single package, optimizing space and cost.
  • Package: This digital potentiometer comes in a compact 16-pin TQFN (Thin Quad Flat No leads) package, making it suitable for space-constrained applications.
  • Power Supply: Operating from a +2.7V to +5.5V single supply voltage, it is compatible with a variety of low-voltage applications.
  • Temperature Range: The MAX5479ETE is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The MAX5479ETE digital potentiometer is ideal for a multitude of applications, including but not limited to:

  • Adjustable power supplies
  • Automated calibration systems
  • Volume control in audio circuits
  • LCD screen brightness and contrast adjustments
  • Feedback control systems

With its robust feature set and flexible design, the MAX5479ETE from Maxim Integrated is a versatile choice for designers seeking an efficient and reliable digital potentiometer solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6990 $58.7960
9+ $12.0607 $108.5463
13+ $11.6838 $151.8894
18+ $11.3069 $203.5242
23+ $10.9300 $251.3900
31+ $9.7993 $303.7783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess