EN
  • EN
  • DE

MAX5490GA01000+T

Part No MAX5490GA01000+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description RES NTWRK 2 RES 50K OHM TO236-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 31 Weeks
Features 50k Ohm - 67.2mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3
Manufacturer Maxim Integrated
Series MAX5490
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MAX5490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number MAX5490GA01000+T-ND, MAX5490GA01000T, MAX5490GA01000+TTR, MAX5490GA01000+TDKR, MAX5490GA01000+TCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882083-MAX5490GA01000+T
Ultra Librarian 3D Model Ultra Librarian MAX5490GA01000+T CAD Model

Description

Maxim Integrated MAX5490GA01000+T Precision Resistor Divider

The MAX5490GA01000+T is a high-precision resistor-divider designed by Maxim Integrated, renowned for its accuracy and stability. This component belongs to Maxim's series of precision matched resistor dividers, which are engineered to provide a reliable and consistent voltage reference for a wide array of electronic applications.

At the heart of the MAX5490GA01000+T is a pair of thin-film, PPM-precision resistors with a ratio tolerance of ±0.035%. This tight tolerance ensures that the output voltage is highly accurate, making it ideal for critical applications where precision is paramount. The resistors are matched with a temperature coefficient of just 5 ppm/°C, which minimizes the drift over a wide temperature range, ensuring stable performance under varying environmental conditions.

The MAX5490GA01000+T comes in a compact, surface-mount package, specifically a 8-pin μMAX package, which is suitable for space-constrained applications. This small footprint does not compromise its electrical performance, making it a versatile choice for both portable and stationary devices.

With an operating temperature range of -40°C to +125°C, the MAX5490GA01000+T can withstand harsh conditions and maintain its precision. This makes it suitable for use in automotive, industrial, medical, and telecommunications equipment where reliability is crucial.

Applications for the MAX5490GA01000+T include, but are not limited to, precision voltage dividers, gain-setting and calibration circuits for amplifiers, and reference voltage generation for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). Its reliability and precision also make it a good fit for battery-powered devices, where energy efficiency is important and voltage levels must be accurately controlled to maximize battery life.

Overall, the Maxim Integrated MAX5490GA01000+T precision resistor divider is an exemplary solution for designers looking to ensure high accuracy and stability in their electronic circuits. Its robust design, combined with its precision specifications, make it a key component in any application where voltage reference integrity is non-negotiable.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3864 $61.9320
10+ $10.1632 $101.6320
16+ $9.8456 $157.5296
21+ $9.5280 $200.0880
28+ $9.2104 $257.8912
37+ $8.2576 $305.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess