EN
  • EN
  • DE
  • IT

MAX5491TB05000+T

Part No MAX5491TB05000+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description RES NTWRK 2 RES MULT OHM TO236-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Circuit Type Voltage Divider
Resistance (Ohms) 5k, 25k
Number of Resistors 2
Number of Pins 3
Power Per Element 87.5mW
Temperature Coefficient ±35ppm/°C
Temperature Range - Operating -40°C to 85°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Case / Package SOT-23-3
Height - Seated (Max) 0.044" (1.12mm)
Win Source Part Number 1069480-MAX5491TB05000+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5491TB05000+T CAD Model

Description

Maxim Integrated MAX5491TB05000+T Precision Resistor Network

The MAX5491TB05000+T is a high-precision, low-temperature-coefficient resistor network that comes in a compact 10-pin µMAX package. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this product offers a robust solution for applications requiring matched resistor pairs with a precise ratio. The MAX5491TB05000+T is specifically designed to provide precision with a thin-film resistor network, ensuring excellent stability and reliability for a wide range of electronic circuits.

This precision resistor network features a pair of resistors with a ratio tolerance of ±0.035%, which is ideal for applications such as digital-to-analog conversion (DAC) circuitry, precision voltage dividers, and reference voltage generation. The tight ratio tolerance and temperature coefficient of 5 ppm/°C make it an excellent choice for temperature-critical applications.

The MAX5491TB05000+T operates across a wide voltage range and offers a resistance range suitable for various electronic designs. Its end-to-end resistance is 50 kΩ, with each resistor in the network precisely matched, which helps to ensure consistent performance and reduce signal errors in analog circuits.

Designed with versatility in mind, the MAX5491TB05000+T can be used in both single-supply and dual-supply applications, making it a flexible option for designers. The device also features a low temperature coefficient of resistance (TCR) tracking of 2 ppm/°C, which minimizes the effects of temperature variations on the resistance ratio, thus providing a stable performance over a wide temperature range.

Installation is straightforward, thanks to the surface-mount µMAX package, which is suitable for automated assembly processes and helps to save board space. This makes the MAX5491TB05000+T an ideal choice for dense circuit boards where space is at a premium.

In conclusion, the Maxim Integrated MAX5491TB05000+T precision resistor network is a reliable and accurate component that provides design engineers with a high-quality solution for precision analog applications. Its superior matching characteristics and stability under changing temperatures make it a valuable addition to any high-performance electronic system.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4072 $61.2216
6+ $16.7444 $100.4664
10+ $16.2211 $162.2110
13+ $15.6978 $204.0714
17+ $15.1746 $257.9682
23+ $13.6048 $312.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess