EN
  • EN
  • DE

MAX5491VC10000+T

Part No MAX5491VC10000+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description Res NET 30k Ohm 0.1% 7/80W ±35ppm/°C VOLT/D Molded 10: 1 Resistance Ratio 3-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Popularity Low
Supply and Demand Status Shortage
Manufacturer Maxim Integrated
Categories Resistor Networks,Arrays
Win Source Part Number 982350-MAX5491VC10000+T
Width 1.2954 mm
Voltage Rating 50 V
Tolerance 0.1 %
Termination SMD/SMT
Temperature Coefficient 35 ppm/°C
RoHS Compliant
Resistance 30 kΩ
Radiation Hardening No
Power Per Element 87.5 mW
Packaging Tape & Reel (TR)
Number of Resistors 2
Number of Pins 3
Mount Surface Mount
Min Operating Temperature -40 °C
Maximum Operating Temperature 85 °C
Length 2.921 mm
Height 1.1176 mm
Circuit Type Voltage Divider
Case / Package SOT-23-3
Mounting SMD (SMT)
Ultra Librarian 3D Model Ultra Librarian MAX5491VC10000+T CAD Model

Description

The MAX5491VC10000+T from Maxim Integrated is a high-accuracy precision resistor-divider designed for a wide range of applications that require an exact voltage division. This component is part of Maxim Integrated's series of precision-matched resistor dividers, which are renowned for their reliability and stability.

Key Features

  • Ratio Accuracy: The MAX5491VC10000+T offers an impressive ratio accuracy of ±0.035%, ensuring precise voltage division for sensitive applications.
  • Temperature Coefficient: It has a low temperature coefficient of 5ppm/°C, which means its performance is stable across a wide temperature range, minimizing ratio drift due to temperature changes.
  • Operating Temperature: This device can operate effectively within the temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Resistor Values: The precision-matched resistors have values of 10kΩ each, providing a stable reference for voltage division.
  • Packaging: The MAX5491VC10000+T comes in a compact TDFN package, which is ideal for space-constrained applications.
  • Application Versatility: This precision resistor divider is well-suited for DAC and ADC reference division, battery-powered and portable devices, data-acquisition systems, and gain-setting applications.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality components. The MAX5491VC10000+T is built with stringent quality control processes, ensuring that each device meets the high standards expected by industry professionals. Its robust design guarantees long-term reliability, making it a dependable choice for critical and high-performance circuits.

Easy Integration

The component's TDFN package is optimized for easy integration into PCB designs, providing designers with a straightforward solution for incorporating precision voltage division into their systems. The MAX5491VC10000+T is also RoHS compliant, adhering to environmental standards and regulations.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,304 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess