EN
  • EN
  • DE

MAX5525ETC+T

Part No MAX5525ETC+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH 10-bit 12-Pin TQFN EP T/R / IC DAC 10BIT DUAL ULP 12-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 10
Number of D/A Converters 2
Settling Time 660μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal
Operating Supply Voltage 1.8 V ~ 5.5 V
Voltage - Supply, Digital 1.8 V ~ 5.5 V
INL/DNL (LSB) ±1, ±0.2
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 12-WQFN Exposed Pad
Manufacturer Package 12-TQFN (4x4)
Win Source Part Number 786564-MAX5525ETC+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5525
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5525ETC+T CAD Model

Description

Maxim Integrated MAX5525ETC+T Digital Potentiometer

The MAX5525ETC+T from Maxim Integrated is a precision, low-power, and compact digital potentiometer that offers a versatile solution for applications requiring digitally controlled resistance settings. This device comes in a tiny 12-pin TQFN package, making it ideal for space-constrained applications where size and power efficiency are critical.

With a resistance range of 10kΩ, the MAX5525ETC+T provides a smooth and linear adjustment of the resistance through its 256-tap point configuration. This enables precise control over the resistance value with a simple digital input, facilitating its use in various electronic circuits that demand accurate resistance tuning such as volume control, LCD screen adjustment, and filter configurations.

The digital potentiometer operates with a single supply voltage ranging from 2.7V to 5.5V, making it compatible with most low-voltage systems. Additionally, it boasts a low temperature coefficient of 35ppm/°C, ensuring stable performance across a wide temperature range, which is particularly important in applications that are exposed to varying environmental conditions.

Communication with the MAX5525ETC+T is accomplished through the I²C-compatible serial interface, which is widely used and allows for easy integration into existing designs. This interface not only simplifies the connection to microcontrollers but also supports daisy-chaining of multiple devices, thus enabling the control of several digital potentiometers with minimal additional wiring.

The device features nonvolatile memory (EEPROM), which allows the resistance setting to be stored and retained even after power is removed. This is particularly useful for applications that require the potentiometer to return to a specific resistance value upon power-up without the need for microcontroller intervention.

For designers and engineers looking for a reliable and precise digital potentiometer that offers ease of use and integration, the Maxim Integrated MAX5525ETC+T is an excellent choice. Its combination of low power consumption, high precision, and compact form factor makes it a highly versatile component suitable for a wide array of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess