EN
  • EN
  • DE

MAX5583EUP

Part No MAX5583EUP
Manufacturer Maxim Integrated
Description Buffered, Fast-Settling, Quad, 12-/10-/8-Bit, Voltage-Output DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214292-MAX5583EUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5583EUP CAD Model

Description

Maxim Integrated MAX5583EUP Digital-to-Analog Converter

The MAX5583EUP from Maxim Integrated is a high-performance, 16-bit, serial input, voltage-output digital-to-analog converter (DAC) designed to deliver precision and accuracy for a wide range of applications. This device is particularly suitable for applications requiring a high-resolution DAC with a compact footprint and low power consumption.

The MAX5583EUP operates from a single +5V supply and features a 16-bit, serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, making it versatile for various microcontroller-based systems. It offers a full 16-bit performance without any missing codes and includes an internal precision output amplifier that can swing rail-to-rail.

This DAC also boasts a low power dissipation of just 5mW, which is crucial for battery-powered and energy-sensitive applications. The MAX5583EUP provides a ±1 LSB INL (integral nonlinearity) and DNL (differential nonlinearity), ensuring high accuracy and linearity over the entire operating temperature range.

With its integrated reference buffer, the MAX5583EUP simplifies the design process by reducing the need for external components. Additionally, the device includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place. This feature is critical for applications that require a predictable startup behavior.

The MAX5583EUP is available in a 20-pin TSSOP package, providing a compact solution for space-constrained designs. It is an ideal choice for applications such as industrial control systems, automated test equipment, data acquisition systems, and precision instrumentation where high resolution and stability are paramount.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5583EUP, which is designed and manufactured to the highest standards. The device's performance and small form factor make it an excellent choice for designers looking to enhance the precision of their digital systems with a reliable and efficient DAC solution.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess