EN
  • EN
  • DE

MAX5585EUP

Part No MAX5585EUP
Manufacturer Maxim Integrated
Description Buffered, Fast-Settling, Quad, 12-/10-/8-Bit, Voltage-Output DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214294-MAX5585EUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5585EUP CAD Model

Description

Maxim Integrated MAX5585EUP Digital-to-Analog Converter

The MAX5585EUP from Maxim Integrated is a high-performance, 12-bit, dual-channel digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact package. This device is well-suited for a variety of applications, including industrial process control, automatic test equipment, and data-acquisition systems, where reliable digital-to-analog conversion is essential.

The MAX5585EUP features two 12-bit DACs, each with its own voltage output. The DACs are capable of converting digital input signals into smooth and stable analog voltages with a high degree of linearity and minimal noise. The device operates from a single +5V supply, which simplifies power management in space-constrained applications.

One of the key attributes of the MAX5585EUP is its flexible interface options. It supports both SPI and QSPI protocols, as well as MICROWIRE, allowing for easy integration with a variety of microcontrollers and digital systems. This versatility makes it an excellent choice for designers looking to maintain compatibility across different platforms and products.

In addition to its digital-to-analog conversion capabilities, the MAX5585EUP offers several other features that enhance its performance and ease of use. It includes a power-on reset function that ensures the DAC outputs start at zero volts upon power-up, preventing any unintended signals from being sent to the connected circuitry. The device also incorporates a shutdown mode, which reduces power consumption when the DAC is not in active use.

The MAX5585EUP is available in a 20-pin TSSOP package, which allows for a reduced footprint on printed circuit boards. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

Overall, the Maxim Integrated MAX5585EUP is a versatile and reliable choice for designers who need a high-quality digital-to-analog converter that combines performance with practical features. Its dual-channel design, compatibility with multiple communication protocols, and additional functionalities make it an adaptable component for a wide range of electronic applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess