EN
  • EN
  • DE

MAX5742EUB+

Part No MAX5742EUB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD LP SER 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 10-uMAX
Win Source Part Number 1069532-MAX5742EUB+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5742EUB+ CAD Model

Description

Maxim Integrated's MAX5742EUB+ Precision DAC

The MAX5742EUB+ is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This precision DAC from Maxim Integrated is designed to meet the rigorous demands of industrial, automotive, and communication systems where reliable and consistent analog output is crucial.

Encased in a compact, 10-pin μMAX package, the MAX5742EUB+ is well-suited for space-constrained applications. It operates from a single 2.7V to 5.5V supply, making it versatile for various power environments. The DAC also features a 3-wire SPI-compatible serial interface that supports high-speed data communication, allowing for seamless integration into digital systems.

One of the standout features of the MAX5742EUB+ is its integrated output amplifier, which can drive capacitive loads up to 1000pF without oscillation. This capability makes it ideal for direct connection to analog inputs of microcontrollers and other circuit elements without the need for additional buffering hardware.

The device boasts a low power consumption of just 175μA at 5V, reducing the overall power requirements of the system it is integrated into. Additionally, the MAX5742EUB+ includes a power-down feature that reduces current consumption to 1μA (max), further conserving energy when the DAC is not in active use.

For applications requiring precise calibration, the MAX5742EUB+ offers excellent integral nonlinearity (INL) and differential nonlinearity (DNL) specifications, ensuring accurate and linear voltage output across the entire range. The device is specified over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance under varying environmental conditions.

In summary, the MAX5742EUB+ from Maxim Integrated is a highly reliable and precise 10-bit DAC that stands out for its low power consumption, high-speed interface, and robust output drive capability. Whether used in control systems, adjustable power supplies, or digital gain and offset adjustment applications, this DAC is engineered to deliver high-fidelity analog output that meets the strictest industry standards.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2163 $98.4326
3+ $40.3826 $121.1478
4+ $39.1207 $156.4828
6+ $37.8587 $227.1522
7+ $36.5967 $256.1769
10+ $32.8109 $328.1090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,097 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess