EN
  • EN
  • DE

MAX574AJEWI+T

Part No MAX574AJEWI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704744-MAX574AJEWI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX574AJEWI+T CAD Model

Description

Maxim Integrated MAX574AJEWI+T Product Overview

The MAX574AJEWI+T is a high-performance, precision analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and stability for a wide range of applications. This product is a part of Maxim's extensive portfolio of integrated circuits that cater to the demanding needs of modern electronic systems.

Key Features

  • Resolution: The MAX574AJEWI+T offers a 12-bit resolution, providing fine granularity in the digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC is well-suited for applications requiring quick data acquisition and processing.
  • Dual Channel: It features dual channels, allowing the simultaneous sampling of two analog signals, which is ideal for systems that need to monitor or process two variables concurrently.
  • Low Power Consumption: Maxim Integrated designed this ADC with power efficiency in mind, making it suitable for battery-powered or energy-sensitive applications.
  • Interface: The MAX574AJEWI+T includes a serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Temperature Range: This device is specified for operation over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the MAX574AJEWI+T allows it to be used in a broad array of applications, including but not limited to:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Battery-powered devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX574AJEWI+T is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications. With Maxim's reputation for excellence, users can trust this ADC for critical and precision-dependent tasks.

You May Also Be Interested in

Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.3848 $81.3848
2+ $66.7775 $133.5550
3+ $64.6904 $194.0712
4+ $62.6033 $250.4132
5+ $60.5174 $302.5870
7+ $54.2573 $379.8011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess