EN
  • EN
  • DE

MAX5774UCB+TD

Part No MAX5774UCB+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 32CHAN SER 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 14
Number of D/A Converters 32
Settling Time 20μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
INL/DNL (LSB) ±1, ±1 (Maximum)
Architecture Pipelined
Operating Temperature Range 0°C ~ 85°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 704746-MAX5774UCB+TD
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5774
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5774UCB+TD CAD Model

Description

Maxim Integrated's MAX5774UCB+TD: High-Precision DAC for Industrial Applications

The MAX5774UCB+TD from Maxim Integrated is a cutting-edge, 12-bit, high-precision digital-to-analog converter (DAC) designed to deliver unparalleled accuracy and stability in demanding industrial environments. This compact, integrated device is a perfect solution for applications requiring precise control of analog output, such as automated test equipment, process control, and data acquisition systems.

Key Features

  • High Resolution: With its 12-bit resolution, the MAX5774UCB+TD ensures fine control over the analog output, allowing for subtle adjustments and high-fidelity signal reproduction.
  • Integrated Reference: The device includes an internal precision reference, eliminating the need for external components and simplifying the design process.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is ideal for low-power applications and can help extend the life of battery-powered devices.
  • Wide Operating Temperature Range: The MAX5774UCB+TD is built to operate reliably over a broad temperature range, making it suitable for industrial applications subject to harsh conditions.
  • Flexible Interface: It features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatility for various system designs.

Performance and Reliability

The MAX5774UCB+TD boasts excellent dynamic performance with a fast settling time, ensuring quick response to control inputs. Its low glitch energy minimizes the likelihood of undesired voltage spikes during output transitions, contributing to stable system performance. The device also features a power-on reset to a known state, further enhancing the reliability of the system it is integrated into.

Compact Form Factor

Enclosed in a space-saving, 10-pin µMAX package, the MAX5774UCB+TD is optimized for compact designs, freeing up valuable board space for other critical components. This small footprint, combined with its high level of integration, makes it an excellent choice for space-constrained applications.

In summary, Maxim Integrated's MAX5774UCB+TD is a robust, high-precision DAC that offers designers a balance of performance, power efficiency, and compactness, making it a go-to component for a wide range of industrial applications where accuracy and reliability are paramount.

You May Also Be Interested in

Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess