EN
  • EN
  • DE

MAX5815AWC+T

Part No MAX5815AWC+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit, Four Channel, Voltage DAC with I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Integral Nonlinearity (INL) 1 LSB
Interface 2-Wire, I2C, Serial
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.29 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 12
Number of Channels 4
Number of Converters 4
Number of DAC Channels 4
Number of Pins 12
Output Type Voltage
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 4.5 µs
Supply Type Analog, Digital
Win Source Part Number 988763-MAX5815AWC+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5815AWC+T CAD Model

Description

Maxim Integrated MAX5815AWC+T Quad 12-Bit DAC

The MAX5815AWC+T is a high-precision, quad 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This device comes in a compact 16-WLP (3mm x 3mm) package, making it an ideal solution for space-constrained applications where multiple DAC channels are required.

Featuring four voltage-output DACs, the MAX5815AWC+T allows for independent DAC channel updates or simultaneous updating through a software LDAC function. Each of the four DAC outputs can be programmed with a unique output voltage range, which can be selected from predefined ranges including 0 to VREF, 0 to 2 x VREF, or -VREF to +VREF, with an external reference voltage applied to the VREF pin.

The device offers excellent accuracy and stability, with a low gain error of ±0.25% (max) and low offset error of ±4 LSBs (max). This ensures precise voltage outputs for critical applications. The MAX5815AWC+T also boasts a low glitch energy of 0.5 nV-s, which minimizes the transient effects when the DAC output voltages change, thus reducing noise and improving system performance.

Communication with the MAX5815AWC+T is facilitated through a 2-wire, I2C-compatible serial interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes. This versatile interface allows for easy integration with a wide range of microcontrollers and digital systems. Additionally, the device includes a 2.048V internal reference, which is enabled by default but can be turned off if an external reference is preferred.

With its built-in power-on reset circuit, the MAX5815AWC+T ensures that the DAC outputs power up to zero volts and remain there until a valid write to the device takes place. This feature is particularly useful for preventing unwanted signals during system startup.

Overall, the MAX5815AWC+T is a robust and reliable choice for system designers looking for a multi-channel DAC solution that offers high precision, flexibility, and ease of use. Whether it's for industrial control systems, automated test equipment, or any other application requiring high-resolution analog output, the MAX5815AWC+T is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess