EN
  • EN
  • DE

MAX5824EUB-T

Part No MAX5824EUB-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Maxim Integrated
Win Source Part Number 311785-MAX5824EUB-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5824EUB-T CAD Model

Description

Maxim Integrated MAX5824EUB-T Quad 12-Bit DAC

The Maxim Integrated MAX5824EUB-T is a highly integrated digital-to-analog converter (DAC) solution that offers four 12-bit channels in a compact package, designed to meet the demands of precision voltage control in a variety of applications. This product is tailored for systems where space is at a premium and multiple DAC channels are required, such as in industrial control systems, automatic tuning, and adjustable power supplies.

Key features of the MAX5824EUB-T include:

  • 12-Bit Resolution: Each of the four DAC channels provides 12-bit resolution, ensuring fine control over the output voltage for precise adjustments.
  • Integrated Precision: The device includes an internal reference that delivers a stable and accurate voltage for the DACs, minimizing external component requirements and simplifying design.
  • Flexible Power Supply: The MAX5824EUB-T operates from a single 2.7V to 5.5V power supply, making it versatile for use in various system voltage levels.
  • Low Power Consumption: Designed for power-sensitive applications, the device features a low-power shutdown mode that significantly reduces power consumption when not in active use.
  • I2C Interface: Communication with the DAC is achieved through an I2C-compatible serial interface, which allows for easy integration with most microcontrollers and processors.
  • Compact Package: The device comes in a microMAX-10 package, which is ideal for space-constrained applications.

Applications for the MAX5824EUB-T are diverse and include programmable voltage and current sources, portable battery-operated devices, digital gain and offset adjustment, and process control equipment. The combination of multiple DACs, integrated precision, and a small footprint makes the MAX5824EUB-T a versatile choice for designers looking to add analog output capabilities to their digital systems.

In summary, the Maxim Integrated MAX5824EUB-T is a feature-rich quad-channel DAC offering high resolution, integrated stability, and ease of use in a miniature package, suitable for a wide range of applications requiring precise analog control.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess