EN
  • EN
  • DE

MMA5212AKW

Part No MMA5212AKW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Xtrinsic MMA52xxAKW PSI5 Inertial Sensor | ACCELEROMETER 120G SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Digital
Axis X
Acceleration Range ±120g
Sensitivity (LSB/g) 4
Output Type SPI
Supply Voltage (V) 4.2V ~ 17V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1224784-MMA5212AKW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA5212AKW CAD Model

Description

The NXP MMA5212AKW is a high-quality, automotive-grade accelerometer designed for advanced applications that require precise motion sensing. This robust sensor is particularly suited for the automotive industry, where its high reliability and performance standards meet the stringent requirements for vehicle dynamics, crash detection, and vehicle stability control systems.

Key Features

  • High Sensitivity: The MMA5212AKW offers a high sensitivity range, making it capable of detecting even the slightest movements with precision.
  • Wide Operating Temperature Range: This accelerometer is built to perform under extreme conditions, with an operating temperature range that ensures functionality in various environments.
  • Durable Design: Encased in a robust package, the MMA5212AKW is designed to withstand harsh automotive conditions, including high levels of vibration and shock.
  • Integrated Signal Conditioning: The device includes integrated signal conditioning, which simplifies system design by reducing the need for external components.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for use in power-sensitive applications.
  • Overrange Detection: The accelerometer features an overrange detection capability that alerts the system to extreme acceleration events, enhancing safety and reliability.

Applications

The MMA5212AKW is versatile and can be used in a variety of automotive applications, including:

  • Electronic Stability Control (ESC)
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems and Crash Detection
  • Vehicle Dynamic Control (VDC)
  • Inertial Measurement Units (IMUs)

With its advanced features and proven performance, the NXP MMA5212AKW accelerometer is a reliable choice for automotive manufacturers and designers looking to enhance vehicle safety and performance through superior motion sensing technology.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess