EN
  • EN
  • DE

MAX584JCSA

Part No MAX584JCSA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030631-MAX584JCSA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX584JCSA CAD Model

Description

The MAX584JCSA from Maxim Integrated is a high-precision voltage reference component that offers a stable and accurate reference voltage for various applications. This device is designed to ensure reliability and consistency, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • High Accuracy: The MAX584JCSA provides a precision output voltage with minimal deviation, ensuring high accuracy in your applications.
  • Low Temperature Coefficient: This voltage reference boasts a low temperature coefficient, which minimizes the output voltage variation over a wide temperature range, enhancing the overall stability of the system.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function correctly even with minimal difference between the input voltage and the output voltage.
  • Wide Operating Temperature Range: The MAX584JCSA is designed to operate over a broad temperature range, making it suitable for use in varied environmental conditions.
  • Compact Package: Available in a small 8-pin SOIC package, this component is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the MAX584JCSA allows it to be integrated into a multitude of applications that require a stable reference voltage. These include:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems

Technical Specifications

The MAX584JCSA offers a range of technical specifications that cater to demanding precision requirements:

  • Output Voltage: Typically set at a standard level
  • Initial Accuracy: Ensures minimal deviation from the nominal output voltage
  • Temperature Coefficient: Specifies the change in output voltage with temperature
  • Supply Voltage Range: Defines the acceptable range of input voltages
  • Load Regulation: Indicates the stability of the output voltage under varying load conditions

For a detailed datasheet and further technical information, users are encouraged to visit the Maxim Integrated website or contact their local distributor. The MAX584JCSA is a testament to Maxim Integrated's commitment to providing high-quality, precision components for the electronics industry.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess