EN
  • EN
  • DE

MAX5865ETM+

Part No MAX5865ETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 10BIT 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Number of Bits 10
Number of Channels 4
Power (Watts) 2.1W
Voltage - Supply, Analog 2.7V ~ 3.3V
Voltage - Supply, Digital 2.7V ~ 3.3V
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Part Number Series MAX5865
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813352-MAX5865ETM+
Ultra Librarian 3D Model Ultra Librarian MAX5865ETM+ CAD Model

Description

Maxim Integrated MAX5865ETM+ Overview

The MAX5865ETM+ from Maxim Integrated is a high-performance, low-power, 16-bit, 200Msps analog-to-digital converter (ADC) designed to provide exceptional dynamic performance and flexibility, making it ideal for a wide range of applications including wireless communication systems, imaging, and high-speed data acquisition systems.

Key Features

  • High Resolution: The 16-bit resolution of the MAX5865ETM+ ensures fine detail in the digital representation of the analog input signal, which is crucial for applications requiring high precision.
  • Fast Sampling Rate: With a sampling rate of up to 200Msps (mega-samples per second), this ADC is capable of converting analog signals with high-frequency content, making it suitable for demanding applications such as IF sampling in wireless communication.
  • Low Power Consumption: Despite its high performance, the MAX5865ETM+ is designed for energy efficiency, which is particularly beneficial for portable and battery-powered devices.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal amplitudes in noisy environments.
  • Programmable Input Range: Users can program the input range to match the amplitude of the input signal, optimizing the dynamic range of the ADC.
  • Integrated Features: The device includes an on-chip voltage reference and a reference buffer, simplifying the design and reducing external component count.
  • Flexible Interface: The MAX5865ETM+ features a parallel LVDS (Low-Voltage Differential Signaling) output interface, providing high-speed data transfer with reduced signal interference.

Applications

The versatile nature of the MAX5865ETM+ allows it to be used in various applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Instrumentation and Test Equipment
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • High-Speed Data Acquisition

With its robust feature set and Maxim Integrated's reputation for quality, the MAX5865ETM+ ADC is a reliable choice for designers seeking to enhance the performance and efficiency of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
PPG + ECG COMBO AFE
Lowest to $5.0142
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5807 $81.1614
4+ $33.2970 $133.1880
5+ $32.2565 $161.2825
7+ $31.2160 $218.5120
9+ $30.1754 $271.5786
12+ $27.0538 $324.6456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess