EN
  • EN
  • DE

MAX5891EGK+TD

Part No MAX5891EGK+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH Current Steering 16-bit 68-Pin QFN EP T/R / IC DAC 16BIT LVDS 600MSPS 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 11μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 1.71 V ~ 1.89 V, 3.135 V ~ 3.465 V
Voltage - Supply, Digital 1.71 V ~ 1.89 V, 3.135 V ~ 3.465 V
INL/DNL (LSB) ±3.8, ±2.8
Architecture Current Steering
Operating Temperature Range -40°C ~ 85°C
Package 68-VFQFN Exposed Pad
Manufacturer Package 68-QFN Exposed Pad (10x10)
Win Source Part Number 786580-MAX5891EGK+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5891
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5891EGK+TD CAD Model

Description

Maxim Integrated's MAX5891EGK+TD: High-Performance DAC for Precision Applications

The MAX5891EGK+TD is a cutting-edge digital-to-analog converter (DAC) from Maxim Integrated, designed to meet the demands of precision applications that require high accuracy and stability. This product is an ideal choice for professionals in the fields of instrumentation, automated test equipment, and digital communication systems.

Key Features

  • High Resolution: The MAX5891EGK+TD boasts a 16-bit resolution, providing fine granularity and precise control over analog output signals.
  • Update Rate: With a fast update rate, this DAC ensures real-time performance, making it suitable for applications that require rapid signal changes and minimal latency.
  • Integrated Reference: The inclusion of an on-chip precision voltage reference reduces the need for external components, simplifying design and ensuring consistent performance.
  • Flexible Interface: This product features a versatile digital interface that is compatible with a variety of microcontrollers and digital systems, offering both serial and parallel input options for ease of integration.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5891EGK+TD operates with low power consumption, making it suitable for portable and battery-powered devices.

Robust Design

The MAX5891EGK+TD is housed in a 68-pin QFN package, ensuring a compact footprint while providing excellent thermal performance. Its robust design is engineered to withstand the rigors of industrial environments, offering enhanced durability and reliability.

Applications

With its superior performance characteristics, the MAX5891EGK+TD is well-suited for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Data Acquisition Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure

Maxim Integrated's commitment to quality ensures that the MAX5891EGK+TD DAC delivers consistent and reliable performance, making it a trusted component for your advanced electronic designs.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.7500 $123.7500
2+ $119.6250 $239.2500
3+ $107.2500 $321.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess