EN
  • EN
  • DE

TSM4944DCS RLG

Part No TSM4944DCS RLG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description MOSFET N-Channel 30V 12.2A SOIC8P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1101480-TSM4944DCS RLG
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM4944DCS RLG CAD Model

Description

The TSM4944DCS RLG is a P-Channel enhancement mode MOSFET from Taiwan Semiconductor. It is engineered for low voltage, high-speed switching applications, commonly used in power management and load switching. The 'DCS' and 'RLG' suffixes likely indicate specific packaging and compliance features, specifically RoHS and Halogen-Free.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Converters

Features:

  • Low On-Resistance: Minimizes conduction losses, enhancing efficiency.
  • Low Gate Threshold Voltage: Allows direct driving with logic-level signals.
  • Fast Switching Speed: Reduces switching losses for greater efficiency.
  • RoHS Compliant and Halogen-Free: Meets environmental standards.

Benefits:

  • Increased Energy Efficiency: Low on-resistance minimizes power dissipation, prolonging battery life and reducing heat.
  • Simplified Drive Circuitry: Low gate threshold voltage enables direct interfacing with microcontrollers.
  • Environmentally Friendly: RoHS compliance and halogen-free construction satisfy environmental regulations.
  • Reliable Performance: Designed for dependable and consistent operation.

Additional Details:

The TSM4944DCS RLG usually features a drain-source voltage (Vds) rating of -30V. The continuous drain current (Id) rating will vary based on the package type and operating conditions; consult the Taiwan Semiconductor datasheet for precise specifications. The on-resistance (Rds(on)) is a crucial parameter commonly specified at different gate-source voltage (Vgs) levels. Advanced trench technology is often used to achieve low on-resistance and gate charge. The standard operating temperature range extends from -55°C to +150°C. The 'DCS' and 'RLG' suffixes typically refer to a specific surface mount package, like SOT-23 or similar, that affects thermal performance.

When using the TSM4944DCS RLG, designers should carefully consider the application's voltage and current demands, as well as thermal management requirements. Proper heatsinking might be needed for reliable operation at higher power levels. The gate drive characteristics should be carefully evaluated for optimal switching performance. This MOSFET offers a suitable solution for low-voltage switching applications with the added benefit of environmental compliance.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess