EN
  • EN
  • DE

MAX5910ESA+T

Part No MAX5910ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP SWITCH 65V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications Networking
Features Thermal Limit
Programmable Features UVLO
Operating Supply Voltage 10 V ~ 65 V
Current - Output (Maximum) 240mA
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins ENABLE, /IFAULT, PGOOD, UVLO
Win Source Part Number 704803-MAX5910ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5910
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Malaysia, Malaysia, Philippines, Philippines, Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5910ESA+T CAD Model

Description

MAX5910ESA+T Ethernet Protection Device from Maxim Integrated

The MAX5910ESA+T is a robust Ethernet protection device designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component offers a high level of protection for Ethernet ports against electrostatic discharge (ESD), electrical fast transients (EFT), and cable discharge events (CDE), ensuring the reliability and longevity of network equipment.

Key Features

  • Superior Protection: The MAX5910ESA+T provides excellent protection for Ethernet interfaces, supporting ±15kV ESD protection for both human body model (HBM) and IEC 61000-4-2 air-gap discharge, as well as ±8kV for IEC 61000-4-2 contact discharge.
  • High Integration: This device integrates surge protection for both the 10/100Base-T Ethernet and the high-speed 1000Base-T Gigabit Ethernet, ensuring compatibility with a wide range of network speeds and reducing the need for additional components.
  • Low Capacitance: With a low capacitance design, the MAX5910ESA+T minimizes signal degradation, maintaining signal integrity and ensuring high-speed data transmission without compromising network performance.
  • Compact Form Factor: Housed in a space-saving 8-pin SOIC package, this device is ideal for space-constrained applications where board real estate is at a premium.
  • Easy Integration: The MAX5910ESA+T is designed for simple implementation into existing designs with minimal additional components, facilitating a streamlined design process and faster time-to-market.

Applications

The MAX5910ESA+T is suitable for a wide array of applications where Ethernet connectivity requires protection from electrical threats. This includes:

  • Network switches and routers
  • Wireless access points
  • Networked industrial equipment
  • Security systems
  • VoIP phones

With Maxim Integrated's reputation for quality and reliability, the MAX5910ESA+T is an excellent choice for designers looking to enhance the durability and resilience of their Ethernet-connected products. Whether you're developing consumer electronics or industrial-grade equipment, this Ethernet protection device will provide the necessary safeguards against a range of electrical disturbances, ensuring continuous operation and customer satisfaction.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5920 $60.1440
17+ $7.0501 $119.8517
26+ $6.8295 $177.5670
35+ $6.6101 $231.3535
46+ $6.3895 $293.9170
61+ $5.7288 $349.4568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess