EN
  • EN
  • DE

MAX5910ESA

Part No MAX5910ESA
Manufacturer Maxim Integrated
Description +65V Simple Swapper Hot-Swap Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214323-MAX5910ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5910ESA CAD Model

Description

Maxim Integrated MAX5910ESA Hot-Swap Controller

The MAX5910ESA from Maxim Integrated is a cutting-edge hot-swap controller designed to provide safe insertion and removal of circuit cards from live backplanes. This compact and efficient device is housed in an 8-pin SOIC package, making it suitable for space-constrained applications. It is specifically engineered to protect low-voltage systems ranging from +1.0V to +3.6V, ensuring compatibility with modern low-voltage power rails.

One of the key features of the MAX5910ESA is its integrated electronic circuit breaker, which guards against overcurrent conditions. This feature helps to prevent damage to both the card and the backplane power-supply components by momentarily interrupting the circuit if the current exceeds a preset threshold. The device's fast response time ensures that any fault conditions are addressed promptly, thereby enhancing system reliability.

The MAX5910ESA also boasts an adjustable overcurrent threshold and a programmable circuit-breaker timeout, which allows for flexibility in different system designs. Designers can tailor the overcurrent protection to meet the specific requirements of their applications, ensuring optimal performance and protection.

Another important aspect of this hot-swap controller is its undervoltage lockout (UVLO) feature. This ensures that the device only operates when the supply voltage is within an acceptable range, preventing malfunctions that could arise from low-voltage conditions. The MAX5910ESA also has a built-in charge pump that controls the external N-channel MOSFET, eliminating the need for additional external components and simplifying the design process.

Overall, the MAX5910ESA from Maxim Integrated is an essential component for system designers looking to enhance the protection and reliability of their low-voltage hot-swap applications. Its combination of fast overcurrent protection, adjustable settings, and compact form factor make it an ideal choice for telecommunications, networking, and data center environments where uptime and system integrity are of paramount importance.

For additional information, including detailed specifications, application notes, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4385 $51.5775
36+ $2.8214 $101.5704
55+ $2.7332 $150.3260
76+ $2.6450 $201.0200
98+ $2.5569 $250.5762
131+ $2.2924 $300.3044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess