EN
  • EN
  • DE
  • IT

MAX5922AEUI

Part No MAX5922AEUI
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description MAX5922 NETWORK POWER SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Controller (PSE)
Number of Channels 1
Power - Max 15.4 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Voltage - Supply 32V ~ 60V
Current - Supply 1mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MAX5922
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631640-MAX5922AEUI
Ultra Librarian 3D Model Ultra Librarian MAX5922AEUI CAD Model

Description

Maxim Integrated's MAX5922AEUI Hot-Swap Controller

The MAX5922AEUI is a sophisticated hot-swap controller from Maxim Integrated, designed to provide a secure and efficient solution for managing power distribution in systems that require the insertion and removal of circuit boards without needing to power down the system. This component is particularly valuable in high-availability systems and servers where continuous operation is critical.

This hot-swap controller is housed in a compact 28-pin TSSOP (Thin Shrink Small Outline Package) that offers a space-saving footprint while delivering robust features to protect your system against a variety of electrical issues. The MAX5922AEUI is capable of operating over a wide supply voltage range, typically from 1V to 13.2V, making it suitable for a broad range of applications.

One of the key features of the MAX5922AEUI is its integrated current-limiting function. This feature helps to prevent damage to the host device and the board being inserted by controlling the inrush current during hot-swapping. The controller achieves this by gradually ramping up the current to the load, thereby reducing the risk of voltage droop on the main supply rail.

The device also includes comprehensive fault protection, with capabilities such as overvoltage and undervoltage protection, as well as thermal shutdown to safeguard the system against excessive power dissipation. If a fault condition is detected, the MAX5922AEUI responds quickly by turning off the external FET to disconnect the load, thereby preventing potential damage.

For added flexibility, the MAX5922AEUI features an adjustable current-limit threshold and an adjustable overvoltage protection threshold, allowing designers to tailor the protection features to the specific needs of their application. Additionally, the device provides a FAULT output signal that can be used to notify the system of any error conditions, enabling prompt and appropriate responses to protect critical components.

In summary, the MAX5922AEUI from Maxim Integrated is a versatile and reliable hot-swap controller that offers advanced protection features for systems requiring hot-plug capability. Its compact size, adjustable protection settings, and wide operating voltage range make it an ideal choice for a variety of high-availability applications.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.0180
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2835 $69.8505
6+ $19.1045 $114.6270
9+ $18.5074 $166.5666
12+ $17.9104 $214.9248
15+ $17.3134 $259.7010
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess