EN
  • EN
  • DE

MAX5922CEUI

Part No MAX5922CEUI
Manufacturer Maxim Integrated
Description +48V, Single-Port Network Power Switch For Power-Over-LAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214329-MAX5922CEUI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5922CEUI CAD Model

Description

Maxim Integrated MAX5922CEUI Hot-Swap Controller

The MAX5922CEUI from Maxim Integrated is a state-of-the-art hot-swap controller designed to enable safe insertion and removal of circuit boards from live backplanes or other powered systems. This advanced component is housed in a compact QSOP-28 package, making it suitable for space-constrained applications where efficient use of board space is crucial.

This robust controller is equipped with integrated features that protect both the electronic system and the user during the hot-swap process. The MAX5922CEUI offers overcurrent protection, under-voltage lockout, and thermal shutdown to ensure reliable operation under various conditions. These protective measures are essential for preventing damage to the circuit board components due to sudden surges or drops in power.

The device operates with a supply voltage range of 1V to 13.2V, making it versatile for use in a wide array of applications, from servers and network switches to industrial and telecom equipment. The MAX5922CEUI's programmable current limit allows for precise control over the inrush current, ensuring a smooth power-up sequence for the hot-swapped boards.

One of the key features of the MAX5922CEUI is its ability to provide real-time diagnostic information. The controller includes a fault output that signals when an overcurrent or thermal shutdown event occurs, allowing for immediate response to potential issues. Additionally, the device's daisy-chain enable input/output allows multiple controllers to be connected in series, providing a synchronized operation for multi-slot systems.

For designers and engineers looking for a reliable hot-swap solution, the MAX5922CEUI offers an ideal blend of protection, flexibility, and diagnostic capabilities. Its integration into a system helps ensure safe and seamless maintenance or upgrades without the need to power down the entire system, thereby reducing downtime and improving overall efficiency.

Maxim Integrated's commitment to quality and innovation is evident in the MAX5922CEUI hot-swap controller, making it an excellent choice for mission-critical applications where continuous operation is paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess