EN
  • EN
  • DE

MAX5929CEEG

Part No MAX5929CEEG
Manufacturer Maxim Integrated
Description Low-Voltage, Quad, Hot-Swap Controllers/Power Sequencers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214333-MAX5929CEEG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5929CEEG CAD Model

Description

Maxim Integrated MAX5929CEEG Power Sequencer

The MAX5929CEEG is a sophisticated power sequencer designed by Maxim Integrated, a company renowned for its high-performance semiconductor products. This component is engineered to provide precise control over the power-up and power-down sequence of multiple supply voltages in complex electronic systems. Ensuring the correct sequence of voltage rails is crucial for the integrity and longevity of sensitive electronic components, making the MAX5929CEEG an essential part of system reliability.

Key Features

  • Multi-Channel Sequencing: The MAX5929CEEG offers multiple channels for sequencing, which can be programmed via an I2C-compatible serial interface. This feature allows designers to tailor the power-up and power-down sequence to the specific needs of their system.
  • Adjustable Delays: Each channel has adjustable delay times, enabling precise timing control for the power sequencing of different voltage rails.
  • Voltage Monitoring: Integrated under-voltage and over-voltage monitoring capabilities ensure that each power rail is operating within its specified range, enhancing system protection.
  • Programmable Watchdog Timer: The built-in watchdog timer can be programmed to reset the sequence in the event of a system hang or fault, adding an extra layer of security.
  • Compact Package: The device is offered in a compact, 24-pin QSOP package, making it suitable for space-constrained applications.

Applications

The MAX5929CEEG is ideally suited for a variety of applications where multiple power domains need to be managed carefully. These include:

  • Telecommunications equipment
  • Networking systems
  • Servers and data storage devices
  • Industrial control systems

With its robust feature set and precision control, the MAX5929CEEG power sequencer from Maxim Integrated is a reliable solution for managing complex power systems in advanced electronic devices. Its ease of programming, combined with comprehensive monitoring and protection features, ensures that it can meet the stringent requirements of today's high-performance electronics.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,586 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess