EN
  • EN
  • DE

MAX5936ACESA+

Part No MAX5936ACESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR -48V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series Load Probe™
Package Tube
Product Status Obsolete
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry, Fault Timeout
Programmable Features Slew Rate, UVLO
Voltage - Supply -80V ~ -10V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 950 µA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX5936
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882101-MAX5936ACESA+
Ultra Librarian 3D Model Ultra Librarian MAX5936ACESA+ CAD Model

Description

The MAX5936ACESA+ is a sophisticated power-management integrated circuit (IC) from Maxim Integrated, designed to provide a highly efficient and reliable power solution for various applications. This IC is particularly well-suited for distributed power systems and is capable of handling hot-swap and power-sequencing functions with ease.

Key Features

  • Hot-Swap Capability: The MAX5936ACESA+ allows for the safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damaging sensitive electronic components.
  • Integrated Power MOSFET: This power-management IC includes an integrated power MOSFET, which simplifies the design and reduces the number of external components required.
  • Adjustable Current Limit: It offers an adjustable current limit feature that provides design flexibility and protection against overcurrent conditions.
  • Programmable Voltage Ramp-Up: The IC allows for a programmable voltage ramp-up time, which helps to manage inrush current and ensures a smooth power-up sequence for sensitive loads.
  • Overvoltage and Undervoltage Protection: The MAX5936ACESA+ is equipped with overvoltage and undervoltage protection circuits, enhancing the overall reliability and longevity of the end application.
  • Thermal Shutdown: A thermal shutdown feature is included to prevent overheating, further safeguarding the IC and connected components from thermal damage.

Applications

With its robust feature set, the MAX5936ACESA+ is ideal for a variety of applications, including:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Network Routers and Switches
  • Industrial Control Systems

Package and Availability

The MAX5936ACESA+ is available in a compact 8-pin SOIC package, providing a space-saving solution for dense PCB layouts. Maxim Integrated's commitment to quality ensures that this IC meets the highest standards for performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2566 $62.5132
5+ $25.6468 $128.2340
7+ $24.8452 $173.9164
10+ $24.0436 $240.4360
13+ $23.2421 $302.1473
17+ $20.8385 $354.2545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess