EN
  • EN
  • DE

MAX5947BESA

Part No MAX5947BESA
Manufacturer Maxim Integrated
Description Positive High-Voltage, Hot-Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214343-MAX5947BESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5947BESA CAD Model

Description

Maxim Integrated MAX5947BESA: Hot-Swap Controller

The MAX5947BESA from Maxim Integrated is a sophisticated hot-swap controller designed to manage power distribution in high-availability systems. This device ensures safe insertion and removal of circuit boards from a live backplane without causing any disruptions to the existing system. It is particularly suitable for servers, RAID systems, and telecom equipment where continuous operation is critical.

Encased in a compact 8-pin SOIC package, the MAX5947BESA offers a range of features that enhance system reliability and protection. One of its key attributes is the integrated adjustable overcurrent protection, which safeguards the system against excessive current draw that can lead to overheating or damage to components. The current limit threshold can be set according to the needs of the specific application, providing tailored protection for each unique system configuration.

The device also includes an adjustable overvoltage protection circuit, which prevents damage to downstream components in the event of a voltage spike. This is particularly important in environments where voltage fluctuations are common, ensuring that sensitive electronics are shielded from potentially harmful conditions.

The MAX5947BESA boasts an adjustable charge pump that controls the gate voltage of an external N-channel MOSFET. This feature allows for the precise control of inrush current during hot-swapping, thereby preventing glitches and ensuring a smooth power-up sequence. Additionally, the undervoltage lockout (UVLO) function ensures that the MOSFET remains off if the input voltage is below a safe operating threshold, adding another layer of protection for the system.

Furthermore, this device offers a fault indicator output that signals the occurrence of an overcurrent or overvoltage condition, enabling quick response to potential issues. It also has a built-in thermal shutdown feature that disables the MOSFET gate drive if the die temperature exceeds safe operating limits, preventing thermal runaway and potential system damage.

In conclusion, the MAX5947BESA from Maxim Integrated is an essential component for any system that requires reliable power distribution with robust protection mechanisms. Its combination of adjustable protection features and compact size makes it a versatile choice for a wide range of applications where uptime and system integrity are of paramount importance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4011 $51.8077
17+ $6.0727 $103.2359
26+ $5.8829 $152.9554
36+ $5.6931 $204.9516
46+ $5.5034 $253.1564
61+ $4.9341 $300.9801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess