EN
  • EN
  • DE

MAX5954LETX+T

Part No MAX5954LETX+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC PCI EXP/HOT-PLUG CTRLR 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Plug Controller
Number of Channels 3
Internal Switch(s) Both
Applications PCI Express
Features Latched Fault, OVP, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 3 V to 3.6 V, 10.8 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-TQFN (6x6)
Feature Pins AUXON, /FAULT, /FON, ON, /PRES-DET, /PWRGD
Win Source Part Number 137606-MAX5954LETX+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5954LETX+T CAD Model

Description

The MAX5954LETX+T from Maxim Integrated is a sophisticated, feature-rich integrated circuit designed for Power over Ethernet (PoE) applications. This device is specifically engineered to facilitate the delivery of power alongside data over Ethernet networks, adhering to the IEEE 802.3af/at standards, which makes it an ideal choice for a wide range of PoE devices such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • Compliance with IEEE Standards: Fully compliant with the IEEE 802.3af/at specifications, the MAX5954LETX+T ensures seamless integration and operation within PoE-enabled networks.
  • Integrated Power MOSFET: The device includes an internal power MOSFET, which simplifies the design and reduces external component count, enhancing system reliability and reducing overall cost.
  • Advanced Power Management: It features programmable classification, under/over-voltage lockout, and current limit to provide flexible and robust power management capabilities.
  • Thermal Protection: Built-in thermal protection prevents the device from overheating, ensuring safe operation under varying environmental conditions.
  • Compact Form Factor: Available in a small, thin QFN package, the MAX5954LETX+T saves valuable board space, which is crucial for the design of compact PoE-enabled devices.

Applications

The MAX5954LETX+T is suitable for a multitude of applications within the PoE domain. It is perfect for networked devices requiring a compact power solution without the need for additional external power supplies. Its robust feature set makes it an excellent choice for:

  • IP Surveillance Cameras
  • Wireless Access Points (WAPs)
  • VoIP Phones
  • Network Routers and Switches
  • Remote Monitoring Systems

Conclusion

In summary, the MAX5954LETX+T is a highly integrated, efficient, and reliable solution for powering PoE devices. Maxim Integrated's commitment to quality and innovation is evident in this IC, which provides designers with a versatile, easy-to-use component that meets the stringent requirements of modern PoE applications.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8263 $62.6104
18+ $6.4218 $115.5924
28+ $6.2208 $174.1824
39+ $6.0199 $234.7761
50+ $5.8200 $291.0000
67+ $5.2171 $349.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess